The E-Series family is amazing! It brings you clean sound that is perfect for bringing room-filling music to a kitchen, bedroom, office or just about any room in your home.
The E-200 WiFi Network and Bluetooth speakers by QFX is packed with sophisticated audio technology. Using your homes Wi-Fi or Bluetooth network, you can stream your music wirelessly in every room of your home by adding more speakers overtime. You can listen to the same music in each room in perfect sync or different tracks throughout. Control your music with the free QFX Tunes app by downloading it from the Apple App and Google Play store.
Note:
PORTABLE MULTI-ROOM WiFi & BLUETOOTH SPEAKER
• Control your music with the free app on your phone, tablet or computer
• Connect directly to your home’s WiFi network wireless or wired
• Stream your music library or favorite online services
• Fill your home with music overtime by adding more speakers
• Flexible EQ control with left and right channel
• Interface: AUX-IN/ETHERNET/BLUETOOTH/USB
• Spotify Connect/Pandora/GoogleCast/iHeart Radio
• Wireless Stereo/Multi-room
• Supports OS: Android 4.0 or above iOS 6.0 or above
• Wi-Fi Network Compatibility: 802.1 1n b/g/n
• Music Format Decoding: MP3/ACC/WAV/FLAC/APE/M4A
• Input Power: Adapter 13.5V/2.5A
• Battery: Rechargeable/Up to 4 hours with max sound
• Power Output: RMS 15Wx2A
• Speaker Unit: 3”x4 4 W
• S/N: 360dB
• Frequency Response: 60Hz-20Khz
• Color: Grey
• Master Carton Qty: 2
• Master Carton Weight: 11.22 LBS
• Master Carton Dimensions: 16.3x8.45x15
• Gift Box Dimensions: 15.5x8x7
• Gift Box Dimensions: 12x4x4.5
• Unit Weight: 5.4 LBS
• UPC: 6 06540 03207 7