Weather Resistant AM/FM Speaker

Are you tired of your speakers breaking when they fall over? Well the waits over with the PBX-508100! This weather resistant and Anti-collision construction speaker is perfect for any occasion. The rechargeable battery allows you to enjoy music up to 75 hours!

Manufacturer Part Number
PBX-508100 BLACK
EAN/UPC
0606540029350,606540029350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PORTABLE PARTY SPEAKER
WEATHER RESISTANT AND ANTI COLLISON CONSTRUCTION
RECHARGABLE BATTERY POWERED PA
AM/FM PLL RADIO AND USB/ SD
• USB/SD Player
• USB Port can charge phones/tablets
• AM/FM PLL Radio
• AM/FM Antenna
• Metal Grill Covered Speakers
• Microphone Input
• AUX-In
• AUX-Out
• Handle with Rubber Grip
• Bass, Treble, Mic Volume, Echo
• Blue Led
• 8" Woofer
• 1" Tweeter
• LED Peak Gain
• Battery Level Indicator
• AC 120V Output
• 12V 2.6aH Rechargeable Battery
• DC 12V Input
• AC 120/240V 60Hz-50HZ
• Colors: Black, Red, Blue, Grey
• Master Carton Qty: 1
• Master Carton Weight: 16.5 LBS
• Master Carton Dimensions: 16x12x21
• Gift Box Dimensions: 16x12x21
• Unit Weight: 15 LBS
• Unit Size: 15x11x20
• UPC: Black 6 06540 02935 0
• UPC: Blue 6 06540 02933 6
• UPC: Red 6 06540 02932 9
• UPC: Grey 6 06540 02934 3