ProLiant ML110 Gen9 E5-1620v4 8GB-R B140i 4LFF 1x1TB 550W PS Server/S-Buy

The HPE ProLiant ML110 Gen9 Server is a 1P/ 4.5U affordable single-socket tower server featuring better performance, expansion, and growth than previous 1P single-socket tower models. Designed to meet small and midsized businesses performance compute demands the ML110 Gen9 delivers exceptional value at an affordable price.

Manufacturer Part Number
840667-S01
EAN/UPC
0190017003085,190017003085
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Number of processors :

  • 1

Processor core available : 4 or 6 or 8 or 10 or 14
Power supply type : (2) Multi-output
Expansion slots :
  • (5) Maximum - For detail descriptions reference the QuickSpecs


MemoryMemory : Memory slots : 8 DIMM slots
Memory type :
  • DDR4 SmartMemory


StorageStorage :Drive description :
  • (8) LFF SAS/SATA/SSD and
  • (16) SFF SAS/SATA/SSD


Controller CardsController Cards : Network controller : Broadcom 5717 2 Ports; Depending on model
Storage controller : (1) Dynamic Smart Array B140i; Depending on model

Server managementServer management : Infrastructure management : iLO Management (standard), Intelligent Provisioning (standard), iLO Essentials(standard) iLO Advanced (optional)

What's includedWhat's included :Warranty :
  • 3/1/1 - Server Warranty includes three years of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limited warranty and technical support is available at: http://h18004.www1.hp.com/products/servers/platforms/warranty/index.html Additional HP support and service coverage for your product can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the