5-port GbE Web Managed PoE Switch

Smart features

The ZyXEL GS1200 series Web Managed PoE Gigabit Switch provides simple control for better manageability. Unlike other advanced but complex managed switches, the ZyXEL GS1200 series is suitable for most users and provides an affordable solution with fundamental features including PoE, VLAN, QoS, IGMP snooping v1/v2 and v3 compatibility.

PoE support

The ZyXEL GS1200-5HP and GS1200-8HP deliver PoE capabilities of IEEE 802.3at (30 watts/per port with total PoE power budget 60 watts) to supply power to PoE-capable network devices such as wireless APs, IP cameras and IP phones. Web GUI management enables you to monitor power status of each port and/or to reboot the network devices.

Easy Configuration

The ZyXEL GS1200 series does not require any additional software. It is more visualized with an easy, friendly and intuitive Web GUI that helps configuration tasks to be completed in just simple clicks. It is much easier for small office users.

Energy Saving For IEEE 802.3az

The ZyXEL GS1200 series built-in IEEE 802.3az Energy Efficient Ethernet (EEE) function automatically detects network traffics and adjusts power consumptions dynamically to reduce power consumption during the low link utilization periods.

Manufacturer Part Number
GS1200-5HP
EAN/UPC
0760559125974,760559125974
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Models

GS1200-5HP

  • 5-port GbE Web Managed PoE Switch

Chipset

Main chip

GS1200-5HP : Broadcom BCM53125GS1200-8HP : Broadcom BCM53128KQLEG

CPU

  • IC Plus IP210W

Port Density

Total port count

GS1200-5HP : 5GS1200-8HP : 8

1000BASE-T

GS1200-5HP : 1GS1200-8HP : 4

1000BASE-T PoE

  • 4

Performance

Switching capacity

GS1200-5HP : 10 GbpsGS1200-8HP : 16 Gbps

Packet buffer

GS1200-5HP : 128 KBGS1200-8HP : 192 KB

MAC address

  • 4K

Jumbo frame

  • 9 KB

LED

Power

  • Yes

Per port

  • Yes

PoE power status

  • Yes (Max)

Power

Input voltage

  • 55 V/1.3 A

Power supply

  • External

Maximum power consumption (watt)

  • 72

PoE power budget (watt)

  • 60

Physical Specifications

Dimensions (WxDxH) (mm)

GS1200-5HP : 193 x 84 x 26G

Weight (kg)

GS1200-5HP : 0.4

Environmental Specifications

Operating temperature

  • 0°C to 40°C/32°F to 104°F

Operating humidity

  • 10% to 90% (non-condensing)

Storage temperature

  • -40°C to 70°C/-40°F to 158°F

Storage temperature

  • 10% to 90% (non-condensing)

Standard Compliance

IEEE 802.3u 100BASE-TX Ethernet

  • Yes

IEEE 802.3ab 1000BASE-T Ethernet

  • Yes

IEEE 802.3az EEE support

  • Yes

IEEE 802.3x flow control

  • Yes

IEEE 802.3z 1000BASE-X

  • Yes

IEEE 802.1p CoS

  • Yes

IEEE 802.3af PoE

  • Yes

IEEE 802.3at PoE Plus

  • Yes (30W per port)

Auto MDI/MDI-X

  • Yes

IEEE802.1Q VLAN tagging

  • Yes

Features

Web-based management

  • Yes

System password

  • Yes

Port-based VLAN

  • Yes

VLAN (# Supported)

GS1200-5HP : 5GS1200-8HP : 8

Port-based QoS

  • Yes

802.1p CoS

  • Yes

Broadcast storm control

  • Yes

Loop detection

GS1200-5HP : -GS1200-8HP : Yes

Weighted Round Robin (WRR) priority QoS

  • Yes

IGMP snooping v1/v2/and v3 compatible

  • Yes

Supported multicast groups

  • 20

Firmware update

  • Yes

Certification

EMC

  • CE, FCC, C-Tick, Class A : Yes

Safety

  • LVD EN60950-1 : Yes
  • RoHS compliant : Yes