Entry Level Projector

Put big ideas in front of key decision-makers

You work hard to find the right message. Now, you have to find the right audience for it. Use the portable PJ X2340 to put your ideas on the big screen in almost any small or midsize room at any time. Simply carry the non-networked projector with you and start presenting in moments — without IT support.

Have every detail stand out

Help your audience focus on the details. Take advantage of Digital Light Processing (DLP) technology and 3,000 lumens to produce bright, clear images with XGA resolution up to 1024 x 768 dpi. See the sharp contrast between more than one billion colors via a 2,200:1 contrast ratio. You can even add 3D tools to bring CAD drawings, movies and more to life.

Make a big impact for a small investment

You have the information, but not the budget. That’s no problem with the affordable PJ X2340. You can project high-quality images, spreadsheets, movies and more from 30 inches to 300 inches wide diagonally, quickly and economically.

Bring the action closer

Don’t let anything stand in the way as you share critical information. Place the compact PJ X2340 only a few feet from the projection surface and present with confidence knowing your audience won’t miss a thing. You can even approach the screen to point out important details without blocking the projection or casting a shadow over your presentation.

Choose how you want to connect

Tailor your presentation to your audience and present it in the format they prefer. Take advantage of multiple input terminals, including an HDMI port, to plug in desktop computers, laptops, tablets, DVDs, Blu-Ray players and more. Use the lever on the top of the projector to re-focus images. Grab the convenient remote control to make other adjustments, including zoom in/out, freeze and A/V mute.

Manufacturer Part Number
432117
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Part Number: 432117
Replacement Lamp Part Number¹: 512984
System: Single Chip DLP®
Resolution: XGA – 1024 x 768 dpi
Liquid Crystal Panel Size: 0.55”
Liquid Crystal Panel Aspect Ratio: 4:3
White Light Output (brightness): 3,000 Lumens
Contrast Ratio: 2200:1
Screen Size (Diagonal): 30" – 300"
Projector Mode: Standard, Rear, Ceiling, Rear Ceiling
Projection Distance: (from rear of unit to projection surface) 47.24" - 515.75" (1.2 – 13.1 meters)
Projection Ratio: 1.95 – 2.15
Lamp Type: High-Pressure Mercury
Color Reproducibility: 1,073,000,000 Colors
Lamp Wattage: Standard: 190W
Lamp Wattage: Eco Mode: 160W
Lamp Life:

  • Standard Mode: 4,500 hours
  • Eco Mode: 6,000 hours

Projection Lens: Lens: Built-in
Keystone: Manual: Vertical Only
Shift/Method: N/A
Zoom Ratio: 1:1
Zoom/Focus: Manual/Manual

Interface:

  • Input Signals: NTSC, PAL, SECAM, PAL-M, PAL-60, NTSC 4.43, 60Hz, 50Hz
  • Image Input: Mini D-SUB 15 pin x 1, HDMI x 1
  • Image Output: Mini D-SUB 15 pin x 1 S-Video N/A
  • Video Input: RCA x 1
  • Audio Input 1: 3.5 mm diameter mini jack
  • Audio Input 2: N/A
  • Audio Output: 3.5 mm diameter mini jack HDMI: HDMI (Type A) x 1
  • Microphone Input: N/A
  • USB: N/A
  • Wired LAN: N/A
  • Wireless LAN: N/A
  • PC Control: N/A
  • Other Ports: RS-232C 3 pin x 1 (Service Only)

Supported OS:

  • Advanced Network Utility: N/A
  • JPEG Conversion Utility: N/A
  • Projector Management Utility: N/A

Built-in Speaker: 2W Mono
Dimensions (WxDxH): 11.26" x 3.94" x 8.19" (286 x 100 x 208 mm)
Weight: 5.2 lbs. (2.4 kg)
Power Source: 100/240V; 50 – 60 Hz
Power Consumption (Operating):

  • Standard Mode: 248W (Typ.) 266W (Max)
  • Eco Mode: 210W
  • Standby Mode: 0.5W

Storage & Transportation Environment: Temperature -4˚ F ~ 140˚ F; Humidity: 20 ~ 80%
Fan Noise:

  • Standard Mode: 36 dB or less
  • Eco Mode: 31 dB or less

Features: AV Mute (Blank), Freeze, Re-size (Magnify), Keystone (Manual Only), Password Protection, Wall Color Mode, Kensington Lock, Eco Mode, 3D Projection Ready
Supported Utilities: N/A