Entry Level Projector

Share great ideas wherever you go

Use the PJ S2340 to get your message in front of the right audience quickly. Carry the small, lightweight projector with you from one seminar, training session or client meeting to the next without missing a beat. Because it’s a non-networked device, you don’t need IT support. Set it up quickly in smaller and midsize rooms and transform your best ideas into compelling images.

Get more from your presentation and budget

Your audience sees valuable information on the big screen — you see its impact on your bottom line. Use the PJ S2340 to project crisp, clear images, blueprints, spreadsheets and more at sizes from 30 inches to 300 inches wide diagonally and give participants the critical information they need to make more informed decisions. And with its many capabilities, three-year warranty and low operating costs, you’ll realize the projector’s true value long after the meeting is over.

Make your message clear and consistent

How can you make your presentations more compelling? Showcase visuals in more than one billion colors with SVGA resolution up to 800 x 600 dpi and capture your audience’s attention immediately. With 3,000 lumens and a 2,200:1 contrast ratio, every image is illuminated for vivid visuals and sharp, easy-to-read text. Choose optional 3D tools to present CAD drawings and other images with a stunning flourish.

Get closer to your audience

Your presentation is the star of the show, so don’t steal the spotlight by getting in the way. Place the PJ S2340 on the edge of a desk or tabletop only a few feet from the projection surface. Feel free to highlight key details in your presentation without blocking the projection or casting shadows.

Manufacturer Part Number
432118
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Part Number: 432118
Replacement Lamp Part Number¹: 512984
System: Single Chip DLP®
Resolution: SVGA – 800 x 600 dpi
Liquid Crystal Panel Size: 0.55”
Liquid Crystal Panel Aspect Ratio: 4:3
White Light Output (brightness): 3,000 Lumens
Contrast Ratio: 2200:1
Screen Size (Diagonal): 30" – 300"
Projector Mode: Standard, Rear, Ceiling, Rear Ceiling
Projection Distance: (from rear of unit to projection surface) 47.24" - 515.75" (1.2 – 13.1 meters)
Projection Ratio: 1.95 – 2.15
Lamp Type: High-Pressure Mercury
Color Reproducibility: 1,073,000,000 Colors
Lamp Wattage: Standard: 190W
Lamp Wattage: Eco Mode: 160W
Lamp Life:

  • Standard Mode: 4,500 hours
  • Eco Mode: 6,000 hours

Projection Lens: Lens: Built-in
Keystone: Manual: Vertical Only
Shift/Method: N/A
Zoom Ratio: 1:1
Zoom/Focus: Manual/Manual

Interface

  • Input Signals: NTSC, PAL, SECAM, PAL-M, PAL-60, NTSC 4.43, 60Hz, 50Hz
  • Image Input: Mini D-SUB 15 pin x 1, HDMI x 1
  • Image Output: Mini D-SUB 15 pin x 1 S-Video N/A
  • Video Input: RCA x 1
  • Audio Input 1: 3.5 mm diameter mini jack
  • Audio Input 2: N/A
  • Audio Output: 3.5 mm diameter mini jack HDMI: HDMI (Type A) x 1
  • Microphone Input: N/A
  • USB: N/A
  • Wired LAN: N/A
  • Wireless LAN: N/A
  • PC Control: N/A
  • Other Ports: RS-232C 3 pin x 1 (Service Only)

Supported OS:

  • Advanced Network Utility: N/A
  • JPEG Conversion Utility: N/A
  • Projector Management Utility: N/A

Built-in Speaker: 2W Mono
Dimensions (WxDxH): 11.26" x 3.94" x 8.19" (286 x 100 x 208 mm)
Weight: 5.2 lbs. (2.4 kg)
Power Source: 100/240V; 50 – 60 Hz
Power Consumption (Operating):

  • Standard Mode: 266W (Max.)- 248W (Typ.)
  • Eco Mode: 210W
  • Standby Mode: 0.5W

Storage & Transportation Environment: Temperature -4˚ F ~ 140˚ F; Humidity: 20 ~ 80%
Fan Noise:

  • Standard Mode: 36 dB or less
  • Eco Mode: 31 dB or less

Features: AV Mute (Blank), Freeze, Re-size (Magnify), Keystone (Manual Only), Password Protection, Wall Color Mode, Kensington Lock, Eco Mode, 3D Projection Ready
Supported Utilities: N/A