MP9 G2 Retail System

Manage your business from the store floor to the back office and all points in between with the HP MP9 Retail System, a super-compact, flexible powerhouse platform that is deployable wherever your retail demands.

Designed for everything you demand

Get the performance you need with your choice of familiar Windows operating systems, 6th generation Intel® processors, Intel® HD 530 Graphics, and a range of storage options.

One-for-all, everywhere

Standardize your business on a high-performance platform packed into HPs smallest full-powered retail design. A range of ports and optional mounting solutions enable accessory expansion and positioning virtually anywhere.

Maximum uptime

Focus on your business with software and hardware features that simplify serviceability. Remotely manage your systems from one console with Intel® vPro™ AMT (select processors). Get easy access to internal components with a single thumb screw.

Ready for the wear and tear

Confidently deploy a solution that keeps its cool with unique temperature control technology and is designed to pass HP’s Total Test Process and MIL-STD 810G. It’s also backed by a three-year limited warranty and optional HP Care Pack.

Additional features

Up to the challenge

  • Meet—and exceed—your business needs with 6th generation Intel® Core™ vPro™ processors with the Intel Q170 Chipset, integrated Intel® HD 530 Graphics, and up to 32 GB DDR4 memory. Then select your M.2 PCIe SSD or SATA HD storage—up to 2 TB.

Choose your OS

  • Go with the Windows or FreeDOS operating system you know and trust.

Maximize your productivity

  • Add a display—or two or three—a keyboard, mouse, cash drawer, barcode scanner, printer, and more with two DisplayPort connections, six USB 3.0 ports, one USB Type-C™, and audio inputs. Get network connectivity from an RJ-45.

Make it yours

  • Build a perfectly efficient point of sale, kiosk, digital signage or back office solution with a selection of mounting and security accessories.

Be secure

  • Help protect your data and hardware with HP BIOSphere with Sure Start, the industry’s first self-healing BIOS, and options that secure your device to a fixed location.

Manufacturer Part Number
W5Y31UT#ABA
EAN/UPC
0190780369517,190780369517
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor Mini
Operating System Windows Embedded Standard 7P 64-bit
Processors
Intel® Core™ i5-6500T with Intel HD Graphics 530 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset Intel® Q170
Memory 4 GB DDR4-2133 SDRAM
Memory slots 2 SODIMM
Internal Storage 128 GB SATA SSD
Graphics Intel® HD Graphics 530
Audio DTS Studio Sound™ audio management technology, HD audio with Realtek ALC221 codec (all ports are stereo), microphone and headphone front ports (3.5 mm), multi-streaming capable, internal speaker
Communications Intel® i219M GbE
Expansion Slots 2 M.2
Ports and Connectors Front: 2 USB 3.0; 1 USB Type-C™; 1 headphone/microphone combo; Back: 4 USB 3.0; 1 RJ-45; 1 DisplayPort; 1 VGA
Internal Drive Bays One 2.5"
Software HP business PCs are shipped with a variety of software titles including HP ePrint Driver, HP PageLift, HP Support Assistant, and HP Recovery Disk Creator. Please refer to this product's quick spec document for a full list of preinstalled software.
Security Management Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0; SATA port disablement (via BIOS); Drive lock; Intel® Identity Protection Technology (IPT); Serial, parallel USB enable/disable (via BIOS); Optional USB port disable at factory (user configurable via BIOS); Removable media write/boot control; Power-on password (via BIOS); Setup password (via BIOS); Support for chassis padlocks and cable lock devices
Power 65 W 89% efficient (external); 90 W 89% efficient (external)
Dimensions (W x D x H) 6.9 x 1.3 x 7.0 in / 175 x 34 x 177 mm
Weight 2.9 lb / 1.3 kg (Configured with 1 hard drive. Exact weight depends on configuration.)
Configured with 1 hard drive. Exact weight depends on configuration.
Environmental Low halogen
Energy Efficiency Compliance ENERGY STAR® certified and EPEAT® registered configurations available