Ray Fitness and Sleep Monitor

Truth in Form

Performance distilled into purity

Your Most
Valuable Accessory

Stylishly elemental

Infinitely versatile

Ultimately wearable

Endlessly customizable

Accessories coming soon

Power Your Intention

Never take it off for charging

Ray is always on. That means more data, better insights, and stronger motivation.

Power Your Intention

  • Monitor sleep duration and quality
  • See steps taken and distance traveled
  • Tag specific activities, like cycling or yoga
  • Track calories burned
  • Take selfies and control lights and music
  • Get vibration alerts for calls, texts, and alarms.

Manufacturer Part Number
S514BM0RD
EAN/UPC
4053858735361
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Materials
  • Ray: Anodized aircraft-grade aluminum
  • Sport Band: TPU
  • Display: Multicolor LED
  • Water Resistance: Up to 50 meters
  • Vibrating Feedback & Alarms: Yes
  • Smart Button Function: Yes, using the Link App
  • Sensor: 3-axis accelerometer
  • Measures: Steps, Calories Burned, Distance, Activity Types, Sleep Quality, and Sleep Duration
  • In-App Activity Tagging: Running, Walking, Swimming, Cycling, Yoga, Basketball, Tennis, Soccer, and Dancing
  • Notification: Vibration Alerts for alarms, calls, texts, and movement reminders
  • Charging: None
  • Battery: Three 393 button cells
  • Battery Life: Up to 6 months
  • Sync Method: Bluetooth Smart Wireless Technology
  • Compatibility with the Misfit App:
  • iPhone® 4s/5/5c/5s/6/6 Plus
  • iPod® touch 5
  • iPad® 3/4/Air/mini
  • Ray for iOS app is compatible with devices running iOS 7 and above and with Bluetooth 4.0 or later
  • Samsung Galaxy S® 4/5/6
  • Samsung Note® 3/4/5
  • Google Nexus 4/5/6
  • Android 4.3 BLE devices and above
  • Ray for Android is compatible with devices running Android 4.3 (Jelly Bean) and above with Bluetooth 4.0/Bluetooth Smart.
  • Dimensions (device only): 12mm diameter, 38mm length
  • Weight (device with battery): 8g