Xeon Quad-core E3-1260L v5 2.9GHz Server FIO Processor Upgrade

Intel® Xeon® Processor E3-1200 v5 Product Family Graphics Performance

The Intel® Xeon® processor E3-1200 v5 product family-based workstation delivers visual performance for graphics-intensive applications.

Manufacturer Part Number
822437-L21
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

  • Product CollectionIntel® Xeon® Processor E3 v5 Family
  • Code NameProducts formerly Skylake
  • Vertical SegmentServer
  • Processor NumberE3-1260LV5
  • StatusLaunched
  • Launch DateQ4'15
  • Lithography14 nm

Performance

  • # of Cores4
  • # of Threads8
  • Processor Base Frequency2.90 GHz
  • Max Turbo Frequency3.90 GHz
  • Cache8 MB SmartCache
  • Bus Speed8 GT/s DMI3
  • TDP45 W
  • VID Voltage Range0.55V-1.52V

Supplemental Information

  • Embedded Options AvailableNo
  • Conflict FreeYes

Memory Specifications

  • Max Memory Size (dependent on memory type)64 GB
  • Memory TypesDDR4-1866/2133, DDR3L-1333/1600 @ 1.35V
  • Max # of Memory Channels2
  • Max Memory Bandwidth34.1 GB/s
  • ECC Memory Supported Yes

Graphics Specifications

  • Processor Graphics None
  • Graphics OutputN/A
  • 4K SupportNo
  • Max Resolution (HDMI 1.4)‡N/A
  • Max Resolution (DP)‡N/A
  • Max Resolution (eDP - Integrated Flat Panel)‡N/A
  • Max Resolution (VGA)‡N/A
  • DirectX* SupportN/A
  • OpenGL* SupportN/A
  • Intel® Quick Sync VideoNo
  • Intel® InTru™ 3D TechnologyNo
  • Intel® Clear Video HD TechnologyNo
  • Intel® Clear Video TechnologyNo
  • # of Displays Supported 0

Expansion Options

  • Scalability1S Only
  • PCI Express Revision3.0
  • PCI Express Configurations 1x16, 2x8, 1x8+2x4
  • Max # of PCI Express Lanes16

Package Specifications

  • Sockets SupportedFCLGA1151
  • Max CPU Configuration1
  • Package Size37.5mm x 37.5mm
  • Low Halogen Options AvailableSee MDDS

Advanced Technologies

  • Intel® Turbo Boost Technology 2.0
  • Intel® vPro™ Technology Yes
  • Intel® Hyper-Threading Technology Yes
  • Intel® Virtualization Technology (VT-x) Yes
  • Intel® Virtualization Technology for Directed I/O (VT-d)Yes
  • Intel® VT-x with Extended Page Tables (EPT) Yes
  • Intel® TSX-NIYes
  • Intel® 64 Yes
  • Instruction Set64-bit
  • Instruction Set ExtensionsSSE4.1/4.2, AVX 2.0
  • Idle StatesYes
  • Enhanced Intel SpeedStep® TechnologyYes
  • Thermal Monitoring TechnologiesYes

Intel® Data Protection Technology

  • Intel® AES New InstructionsYes
  • Secure KeyYes
  • Intel® Software Guard Extensions (Intel® SGX)Yes
  • Intel® Memory Protection Extensions (Intel® MPX)Yes

Intel® Platform Protection Technology

  • OS GuardYes
  • Trusted Execution Technology Yes
  • Execute Disable Bit Yes
  • Intel® Device Protection Technology with Boot GuardYes