CSC16ACW 16-Device AC Charging Station Cabinet, White

The CSC16ACW 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 Chromebooks and laptops. It’s ideal for education, office, commercial, retail, industrial and healthcare environments.

16 AC outlets provide convenient charging for Chromebooks and laptops with a screen size up to 17 inches. Their AC adapters plug into the cabinet’s 16 NEMA 5-15R outlets as needed, up to 1,440 total watts. The CSC16ACW also charges tablets and other USB devices through their power adapters. A built-in circuit breaker protects against overloads. The 10-foot AC input cord with NEMA 5-15P plug reaches distant outlets to help you place the cart in a convenient location.

The cabinet provides comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to prevent device theft, damage or tampering, and flow-through ventilation prevents overheating.

The cabinet also provides clutter-free organization of devices and cabling. AC outlets, power adapters and cords store out of sight. A toolless trim panel permits quick service access.

The cabinet is easy to configure. It ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front doors open 180 degrees for unrestricted device and service access, and removable dividers accommodate thicker devices. You can also convert the cabinet to a mobile cart with Tripp Lite’s optional CSHANDLEKIT2 (sold separately), and roll it where needed.

Manufacturer Part Number
CSC16ACW
EAN/UPC
0037332194817,037332194817
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT

Charging Ports / Amps: (16) 12A


PHYSICAL

Shipping Dimensions (hwd / in.): 24.92 x 33.66 x 23.62
Shipping Weight=102.5lbs
Unit Dimensions (hwd / in.): 18.8 x 30.3 x 21.6
Unit Weight= 75.17lbs
Color: White
Slot Dimensions (hwd / in.): 10.6 x 1.5 x 15.4
Slot Dimensions (hwd / mm): 268.1 x 38.2 x 390.5


CERTIFICATIONS

Certifications: Tested to EIA-310-E, FCC & IEC Class B, UL 1363 (Power Component)
NOM (Mexico): Tested to NOM (Mexico)
Approvals: RoHS


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty