Optical Data Transport for Outdoor POE Devices

Fiber-to-Ethernet Conversion

The FiberPoE provides fiber connectivity to any PoE device.

Designed for Outdoor Durability

The FiberPoE features an outdoor weatherproof form factor with integrated strain relief management.

Power Versatility

The FiberPoE allows separate power from standard Ethernet cables or standard terminal block / power cable support. There are three ways to configure the input and output power:

Manufacturer Part Number
F-POE
EAN/UPC
0810354023576,810354023576
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • 196.4 x 93.5 x 32.4 mm
  • ( 7.73 x 3.68 x 1.28")
Weight: 288 g (10.2 oz)

Enclosure: White Polycarbonate

Interface Connections
  • (1) 1 Gbps SFP Port
  • (1) DC Terminal Block
  • (1) DC RJ45 Port DC Injection
  • (1) 1000 Mbps Ethernet PoE Port
Typical Power Consumption: 1.5W

Power Method
  • DC Terminal Block, 2-Wire, 24VDC or 50VDC
  • DC In RJ45 Port, 2-Pair (4, 5+; 7, 8-) (24VDC Input), or
  • 4-Pair (24VDC or 50VDC Input) Passthrough
  • PoE RJ45 Port, 2-Pair (4, 5+; 7, 8-) (24VDC Input), or
  •  4-Pair (24VDC or 50VDC Input) PoE Passthrough
PoE Output
  • PoE RJ45 Port, 2-Pair (4, 5+; 7, 8-) (24VDC), or
  • 4-Pair (24VDC or 50VDC) PoE
DC Output: Terminal Block, 2-Wire (24VDC or 50VDC)

Input DC Voltage: 16 to 57V

LED
  • White: Power On
  •  Blue: Connected
  • Blue (Flashing): Activity
Operating Temperature: -30 to 60° C (-22 to 140° F)

Operating Humidity: 10 to 95% Noncondensing

ESD/EMP Protection: ± 24KV Contact / Air for Ethernet

Certifications: CE, FCC, IC