NVIDIA GeForce GTX 1070 FTW DT GAMING ACX 3.0 Graphic Card

The EVGA GeForce GTX 1070 featuring EVGA ACX 3.0 cooling has arrived. This new graphics card features NVIDIA's new "Pascal" graphics processor which is the most advanced gaming GPU ever created. This breakthrough GPU delivers industry-leading performance, innovative new gaming technologies, and immersive, next-gen VR.

These cards also feature EVGA ACX 3.0 cooling technology. EVGA ACX 3.0 once again brings new and exciting features to the award winning EVGA ACX cooling technology. SHP 2.0 gives increased heatpipes and copper contact area for cooler operation, and optimized fan curve for even quieter gaming. Of course, ACX 3.0 coolers also feature optimized swept fan blades, double ball bearings and an extreme low power motor, delivering more air flow with less power, unlocking additional power for the GPU. Select EVGA ACX 3.0 models will even feature a 10CM fan and RGB LED, allowing complete control over the color from EVGA PrecisionX OC.

Manufacturer Part Number
08G-P4-6274-KR
EAN/UPC
0843368041441,843368041441
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GTX 1070
  • 1920 Pixel Pipelines
  • 1506 MHz Base Clock
  • 1683 MHz Boost Clock

Memory

  • 8192 MB, 256 bit GDDR5
  • 8008 MHz (effective)
  • 256 GB/s Memory Bandwidth

Cooling

  • ACX 3.0

Interface

  • PCI-E 3.0 16x
  • DVI-D, DisplayPort, DisplayPort, DisplayPort, HDMI

Resolution & Refresh

  • 240Hz Max Refresh Rate
  • Max Digital : 7680x4320

Dimensions

  • Height: 5.064in - 128.626mm
  • Length: 10.5in - 266.7mm
  • Width: Dual Slot
Operating System Support
  • Windows 10 32/64bit
  • Windows 8 32/64bit
  • Windows 7 32/64bit
Requirements
  • Minimum of a 500 Watt power supply.
  • Two available 8-pin or 6+2pin PCI-E power dongles
  • Total Power Draw : 215 Watts
Product Warranty This product comes with a 3 year warranty. Registration is recommended.