HG65NE890WF LED-LCD TV

Optimized Curvature Elevates In-Room Guest Experience through an Immersive and Interactive Display

Guests of five-star and above hotels and premium hospitality environments expect only the most luxurious accommodations during their stay. This includes in-room technology, creating a great opportunity for tech-savvy and forward-looking hotel managers to transform the guest experience.

Samsung’s HE890W Curved UHD Series offers a unique combination of innovative design and display technologies – including realistic picture quality and interactivity – that complement your sophisticated brand and respond to the expectations of your valued guests. Featuring a cutting-edge chamfer design and curved Ultra-High Definition (UHD) resolution, the HE890W displays offer an exceptional viewing experience.

Through the LYNK REACH 4.0, hotel managers can connect HE890W Series with existing IP infrastructure to simplify guest communication. LYNK REACH 4.0 enables hotel IT managers to remotely program individual monitors or groups of monitors with custom content. As a result, the HE890W Series eliminates the expenses of both requiring hotel staff to visit individual rooms and maintaining a separate set-top box (STB) to provide updates and interact with guests.

Immersive Realism, Superior Entertainment through Curved Display

Samsung’s advanced curved display technology elevates standard in-room TV viewing into a realistic and captivating experience. Designed to match the natural curve of the human eye, the HE890W Curved Series enables guests to watch on-screen entertainment from an optimal viewing distance for a uniform and balanced presentation from all areas of the screen. The display’s edge-to-edge curve creates a panoramic effect that extends realism and immersion across a wider and fuller field of view. Furthermore, the display’s natural curvature enhances viewer eye comfort. As a result, guests can enjoy the HE890W Curved Series’ superior picture quality and entertainment-enhancing features for longer periods of time.

Provide a More Memorable, Upscale Guest Experience through UHD Resolution

Guests accustomed to excellent picture quality and clarity at home expect the same viewing experience when staying elsewhere. This had led to a growing popularity of UHD in hospitality environments. Samsung’s HE890W Series delivers this enhanced viewing experience by providing premium and luxury hotel guests exceptionally vivid and detailed images. Featuring UHD resolution (3840 x 2160) that delivers four times the pixels of FHD formats, the HE890W Series showcases each image’s most intricate details for a brilliant and realistic picture.

Manufacturer Part Number
HG65NE890WFXZA
EAN/UPC
0887276177731,887276177731
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • BacklightLED
  • Screen Size (Inch)65"
  • Resolution3840 X 2160

Video

  • Picture EngineUHD Up-Scaling
  • Dynamic Contrast RatioMega Contrast
  • Micro DimmingUHD Dimming
  • Active Crystal Color
  • Wide Color Enhancer (Plus)N/A
  • Auto Motion Plus
  • Film Mode

Audio

  • Dolby Digital Plus
  • Virtual Surround N/A
  • DTS CodecDTS Codec
  • Sound Output (RMS)20W(L:10W, R:10W)
  • Speaker Type2CH(Down Firing w/Bass Reflex)
  • Wallmount Sound Mode
  • TV SoundConnect
  • BT Headset Support

Smart Interaction

  • Voice Control

Convergence

  • TV to Mobile - MirroringN/A
  • Mobile to TV - Mirroring, DLNA
  • Samsung SMART View

Feature

  • Sports Mode
  • All Care ProtectionN/A
  • Samsung 3DN/A
  • ProcessorQuad Core
  • AccessibilityAccessibility (Voice guide/ Enlarge/ High contrast)
  • Digital Clean View
  • Auto Channel Search
  • Auto Power Off
  • BD Wise Plus
  • Caption (Subtitle)
  • ConnectShare™ (HDD)
  • ConnectShare™ (USB 2.0)
  • EPG
  • Game Mode
  • OSD LanguageEnglish, Spanish, French
  • Picture-In-Picture
  • BT HID Built-in
  • USB HID Support
  • Teletext (TTX)N/A

System

  • Digital BroadcastingASTC/Clear QAM
  • Analog Tuner
  • CI (Common Interface)N/A
  • Data Broadcasting N/A

Hospitality Feature

  • Samsung LYNK™SINC Compatibility
  • Samsung LYNK™ HMS Compatibility
  • H.Browser Compatibility
  • Samsung LYNK™REACH (IP)REACH 4.0
  • Samsung LYNK™REACH (RF)REACH 4.0
  • Samsung LYNK™REACH
    Server Compatibility
  • Hospitality Home Menu
  • Bluetooth Music Player (Mobile → TV)
  • Hospitality Plug&Play
    (Easy Set-up)
  • Auto Source Mode
  • Power on Mode
  • Hotel Channel List
  • Channel Menu Display
  • Mixed Channel List
    (ATSC, DVB-T/T2/C/S2, Analog)
  • My Channel
  • Energy Saving Mode(BLU control)
  • Logo Display with
    Time Out Setting (BMP/Movie)
  • Welcome Message
  • RJ12/IR pass through
  • External Clock CompatibilityN/A
  • Clock Back Up Supply
  • External Clock Dimming ControlN/A
  • Software Clock
  • Multi Code Remote Control
  • Screwed Battery Cover
  • Sound bar compatibility
  • Music Mode
    (Input : PC/AV/Component/HDMI)
  • Music Mode BackLight on/off
  • TTX Clock Update (Analogue)N/A
  • USB Cloning
  • Smoovie Compatibility
  • Soft AP
  • On/Off Timer (Schedule)
  • Wake-up Timer (Alarm)
  • Samsung LYNK™ DRM
  • Pro:Idiom
  • bLANN/A
  • Security Mode
  • S/W EPG (Solution EPG)
  • Wake on LAN (WOL)
  • IP Over CoaxN/A

Input & Output

  • HDMI (Side/Rear)2/0
  • Anynet+ (HDMI-CEC)
  • USB (Side/Rear)2/0
  • Pillow Speaker Jack (Side/Rear)N/A
  • Component In (Y/Pb/Pr)
    (Side/Rear)1/0
  • Variable Audio Out (Side/Rear)N/A
  • Composite In (AV) (Side/Rear)1/0 (Common Use for Component Y)
  • Variable Audio Out Volume Control
    (Side/Rear)N/A
  • Ethernet (LAN) (Side/Rear)1/0
  • Video Out (Side/Rear)N/A
  • Headphone (Side/Rear)N/A
  • RJ12 (Side/Rear)1/0
  • Audio Out (Mini Jack / LR) (Side/Rear)N/A
  • RJP (Remote Jackpack) (Side/Rear)N/A
  • Digital Audio Out (Optical)
    (Side/Rear)1/0
  • Headphone ID (Side/Rear)N/A
  • RF In (Terrestrial / Cable input / Satellite Input)1/0
  • Door-Eye Control (Side/Rear)N/A
  • Ex-Link ( RS-232C )N/A
  • Door-Eye Video In (Side/Rear)N/A
  • CI Slot (Side/Rear)N/A
  • PC In (D-sub)(Side/Rear)N/A
  • Scart (Side/Rear)N/A
  • PC/DVI Audio In (Mini Jack)(Side/Rear)N/A
  • HDMI A / Return Ch. Support
  • Ethernet Bridge (LAN-Out)N/A
  • Wireless LAN Built-in

Design

  • Front ColorSilver
  • Stand TypeY-Shape
  • Swivel (Left/Right)N/A

Eco

  • Energy Efficiency ClassTBD
  • Eco MarkN/A
  • Eco LabelN/A
  • Eco Sensor

Power

  • Power Supply (V)AC110-120V 60Hz
  • Power Consumption (Max) (W)TBD
  • Power Consumption (Energy Saving Mode) (W)TBD
  • Power Consumption (Stand-by) (W)TBD
  • Power Consumption (Typical)TBD

Dimension

  • Set Size without Stand (WxHxD)(mm)1450.8*839.9*114.9
  • Set Size with Stand (WxHxD)(mm)1450.8 * 923.4 * 378.7
  • Package Dimension (WxHxD)(mm)1590 * 947 * 205

Weight

  • Set Weight without Stand (kg)23.3
  • Set Weight with Stand (kg)26.9
  • Package Weight (kg)35.0

Accessory

  • Remote Controller ModelTM1480A+TM1240A
  • Power Cable
  • Batteries (for Remote Control)
  • Quick Install Guide
  • Samsung Smart Control (Included)
  • Data Cable
  • Ultra Slim Wall Mount SupportN/A
  • Stand Mount KitN/A
  • Mini Wall Mount Support
  • Security ScrewsN/A
  • Vesa Wall Mount Support
  • Angle Adaptor (for Side RF tuner)N/A