HG65NE890UF LED-LCD TV

Guests at upscale hotels expect high-end, in-room technology during their stay. Samsung’s HE890U Series hospitality displays can help exceed these expectations through a range of features that are vivid, immersive, and engaging. Featuring Ultra-High Definition (UHD) resolution capable of offering life-like picture quality, the HE890U Series provides a more memorable, luxurious guest experience. An exclusive real metal silver bezel design furnishes a certain level of ambience so that the hotel is able to transcend guest experiences of the past. Recent additions to these displays include mobile device compatibility and a Bluetooth music player, expanding guests’ comfort and media consumption capabilities. While hotel managers can activate hundreds of in-room displays with minimal effort required through advanced plug-and-play settings, the power of LYNK REACH 4.0 enables more information delivery channels, convenient communication options and efficient room management.

Manufacturer Part Number
HG65NE890UFXZA
EAN/UPC
0887276171241,887276171241
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Backlight: LED
Screen Size (Inch): 65"
Resolution: 3840 X 2160
Video
Picture Engine: UHD Up-Scaling
Dynamic Contrast Ratio: Mega Contrast
Micro Dimming: UHD Dimming
Active Crystal Color:
Wide Color Enhancer (Plus): N/A
Auto Motion Plus:
Film Mode:
Audio
Dolby Digital Plus:
Virtual Surround: N/A
DTS Codec: DTS Codec
Sound Output (RMS): 20W(L:10W, R:10W)
Speaker Type: 2CH(Down Firing w/Bass Reflex)
Wallmount Sound Mode:
TV SoundConnect:
BT Headset Support:
Smart Interaction
Voice Control:
Convergence
TV to Mobile - Mirroring: N/A
Mobile to TV - Mirroring, DLNA:
Samsung SMART View:
Feature
Sports Mode: : ConnectShare™ (HDD):
All Care Protection: N/A: ConnectShare™ (USB 2.0):
Samsung 3D: N/A: EPG:
Processor: Quad Core: Game Mode:
Accessibility: Accessibility (Voice guide/ Enlarge/ High contrast): OSD Language: English, Spanish, French
Digital Clean View: : Picture-In-Picture:
Auto Channel Search: : BT HID Built-in:
Auto Power Off: : USB HID Support:
BD Wise Plus: : Teletext (TTX): N/A
Caption (Subtitle):
System
Digital Broadcasting: ASTC/Clear QAM
Analog Tuner:
CI (Common Interface): N/A
Data Broadcasting: N/A
Hospitality Feature
Samsung LYNK™SINC Compatibility: : External Clock Dimming Control: N/A
Samsung LYNK™ HMS Compatibility: : Software Clock:
H.Browser Compatibility: : Multi Code Remote Control:
Samsung LYNK™REACH (IP): REACH 4.0: Screwed Battery Cover:
Samsung LYNK™REACH (RF): REACH 4.0: Sound bar compatibility:
Samsung LYNK™REACH
Server Compatibility: : Music Mode
(Input : PC/AV/Component/HDMI):
Hospitality Home Menu: : Music Mode BackLight on/off:
Bluetooth Music Player (Mobile → TV): : TTX Clock Update (Analogue): N/A
Hospitality Plug&Play
(Easy Set-up): : USB Cloning:
Auto Source Mode: : Smoovie Compatibility:
Power on Mode: : Soft AP:
Hotel Channel List: : On/Off Timer (Schedule):
Channel Menu Display: : Wake-up Timer (Alarm):
Mixed Channel List
(ATSC, DVB-T/T2/C/S2, Analog): : Samsung LYNK™ DRM:
My Channel: : Pro:Idiom:
Energy Saving Mode(BLU control): : bLAN: N/A
Logo Display with
Time Out Setting (BMP/Movie): : Security Mode:
Welcome Message: : S/W EPG (Solution EPG):
RJ12/IR pass through: : Wake on LAN (WOL):
External Clock Compatibility: N/A: IP Over Coax: N/A
Clock Back Up Supply:
Input & Output
HDMI (Side/Rear): 2/0: Anynet+ (HDMI-CEC):
USB (Side/Rear): 2/0: Pillow Speaker Jack (Side/Rear): N/A
Component In (Y/Pb/Pr)
(Side/Rear): 1/0: Variable Audio Out (Side/Rear): N/A
Composite In (AV) (Side/Rear): 1/0 (Common Use for Component Y): Variable Audio Out Volume Control
(Side/Rear): N/A
Ethernet (LAN) (Side/Rear): 1/0: Video Out (Side/Rear): N/A
Headphone (Side/Rear): N/A: RJ12 (Side/Rear): 1/0
Audio Out (Mini Jack / LR) (Side/Rear): N/A: RJP (Remote Jackpack) (Side/Rear): N/A
Digital Audio Out (Optical)
(Side/Rear): 1/0: Headphone ID (Side/Rear): N/A
RF In (Terrestrial / Cable input / Satellite Input): 1/0: Door-Eye Control (Side/Rear): N/A
Ex-Link ( RS-232C ): N/A: Door-Eye Video In (Side/Rear): N/A
CI Slot (Side/Rear): N/A: PC In (D-sub)(Side/Rear): N/A
Scart (Side/Rear): N/A: PC/DVI Audio In (Mini Jack)(Side/Rear): N/A
HDMI A / Return Ch. Support: : Ethernet Bridge (LAN-Out): N/A
Wireless LAN Built-in:
Design
Front Color: Silver
Stand Type: Y-Shape
Swivel (Left/Right): N/A
Eco
Energy Efficiency Class: N/A
Eco Mark: N/A
Eco Label: N/A
Eco Sensor:
Power
Power Supply (V): AC110-120V 60Hz
Power Consumption (Max) (W): N/A
Power Consumption (Energy Saving Mode) (W): N/A
Power Consumption (Stand-by) (W): N/A
Power Consumption (Typical): N/A
Dimension
Set Size without Stand (WxHxD)(mm): 1456.1 * 840.4 * 54.4
Set Size with Stand (WxHxD)(mm): 1456.1 * 924.3 * 378.7
Package Dimension (WxHxD)(mm): 1625 * 947 * 185
Weight
Set Weight without Stand (kg): 23.2
Set Weight with Stand (kg): 26.7
Package Weight (kg): 34.6
Accessory
Remote Controller Model: TM1480A+TM1240A: Power Cable:
Batteries (for Remote Control): : Quick Install Guide:
Samsung Smart Control (Included): : Data Cable:
Ultra Slim Wall Mount Support: N/A: Stand Mount Kit: N/A
Mini Wall Mount Support: : Security Screws: N/A
Vesa Wall Mount Support: : Angle Adaptor (for Side RF tuner): N/A