NetVanta 6360 VoIP Gateway

ADTRAN’s NetVanta® 6360 is an integrated Layer 2/3 carrier Ethernet services IP Business Gateway providing a universal edge device supporting any mix of Layer 3 IP VPN, Layer 2 VPN (E-LINE/E-LAN), voice, and internet access services. Many carriers are facing the customer demand for receiving carrier Ethernet services and supporting Layer 3 services, which often times requires multiple hardware platforms. ADTRAN’s NetVanta 6360 is designed to alleviate this burden providing the functionality of both in a single platform.

Modular Hardware
The NetVanta 6360 is a modular platform for global deployments with WAN  interface options for quad bonded VDSL2, quad and octal SHDSL (EoCu). There are five Gigabit interfaces available— all with Carrier Ethernet functionality—one SFP only, one combo (Copper or SFP), and three copper.

Hardware-based SLA
The NetVanta 6360 supports SLA-based services such as small cell backhaul and hosted enterprise services though hardware-based SLA monitoring with automated data export offering the flexibility to fit your service delivery model.

Converging Layer 2 and 3 Services
The NetVanta 6360 eases the transition from Layer 3 IP VPN services delivered over TDM-based PPP/FR circuits to Ethernet-based services deliver over broadband access networks (EoX, VDSL2, GPON, point-to-point Ethernet). Key carrier Ethernet features:
—MAC-swap loopbacks
—Y.1731 carrier Ethernet OAM
—MEF-compliant traffic management

Redundancy
In the event that a single EFM loop fails, the NetVanta 6360 will continue to operate on the remaining loop, providing additional resiliency. Once the failed loop is operational again, the NetVanta 6360 will automatically detect its availability and will auto-recover to the original configuration.

VoIP Gateway
The NetVanta 6360 utilizes SIP for VoIP applications, providing interoperability with industry-leading soft switches, feature servers, and gateways. Acting as a gateway, the Total Access 900e converts IP signaling from the carrier into traditional TDM analog and digital voice services. This functionality allows the NetVanta 6360 to deliver voice services to both IP phones and traditional telephony equipment simultaneously.

For customers implementing a hosted PBX or IP Centrex service, the NetVanta 6360 is ideal for providing customers additional analog ports necessary to support their remaining analog phones, fax machines, or modems. The NetVanta 6360 supports many popular calling features such as caller ID, call hold, forward, transfer, and call waiting. Voice Activity Detection (VAD) and silence suppression are supported to ensure reliable VoIP call quality.

Remote Survivability
In addition, the NetVanta 6360 can act as a registrar and Back-to-Back User Agent (B2BUA) or as a SIP-transparent proxy to facilitate remote survivability and NAT traversal. In the event of a service interruption on the wide area network or if the carrier’s call agent were to become unavailable, calls may continue locally at the customer premises between IP-based or analog phones. In addition, the embedded FXO or T1/PRI port can be used as a survivable interface for  outbound calls to the PSTN.

Manufacturer Part Number
47006362F1#5
EAN/UPC
0607565042034,607565042034
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Interfaces

Modular WA Optios

  • Quad Boded VDSL2
  • Quad ad Octal SHDSL (EoCu)
Gigabit Ethernet
  • One Combo (Copper or SFP)
  • One SFP oly
  • Three Copper
o All Ports Included in Chassis
o All Etheret Interfaces Include Carrier

Ethernet Fuctioality
  • Full Duplex RJ-45
  • WAN/LAN support
  • Supports 802.1q VLA Trunking
Processor and Memory

RAM: 512 MB RAM
Flash: 256 MB Flash

Digital Voice
  • PRI, T1, CAS support
  • Signaling Methods
         o E&M Wink o E&M Immediate
  • Feature Group D RJ-48C
Analog Voice
  • 8, 16, ad 24 FXS POTS via 50-pi Ampheol
  • 68.5 Vrms with 20VDC Offset Maximum Rig Voltage
  • Siusoidal Riger Waveform
  • 48 V, omial O-hook Battery Voltage
  • 30 mA, omial Loop Curret
  • FXS 2-wire Impedaces
          o 600ΩΩ o 900Ω
          o 600Ω +2.16μF o 900Ω +2.16μF
Craft
DB-9

VoIP
SIP

Packet-based Voice Resources
  • CODECs
          o G.711-64k PCM o G.729a-8k CS-ACELP
  • G.168 Echo Cacellatio
  • Up to 64ms Echo-tail Legth
  • Supports up to 72 Chaels DSP
  • Supports 60 T.38 Sessios
Media Stream
  • RTP/UDP/IP (RFC 3550)
  • RTP Payload for DTMF Digits (RFC 2833)
  • Supports Port-to-port Hairpi Call
  • SDP (RFC 2327)
VQM
  • Packet Capture (PCAP) MOS predictio
  • Jitter, Delay ad Packet Loss
  • Past ad Active Calls
NAT Traversal and Remote Survivability
  • B2BUA SIP Registrar for IP Phoes
  • SIP Proxy with Survivability
  • Trasparet/Stateful/Outboud
Tone Services
  • Local DTMF Detection
  • Local Tone Generation
         o Dialtone on Busy on Call Waiting
         o Alternate Call Waiting o Receiver Off Hook
  • Ringing
         o Distictive Ring

Callig Feature Support
(Varies with Feature Server/Gateway)

  • Caller ID
         o ame ad umber (MDMF, SDMF)
         o Call Waitig Caller ID
  • Voice Mail
         o Stutter dialtoe
         o Visual Message Waitig Idicator (VMWI)
  • Call Hold
  • Call Forward
         o Busy Line o No Answer
  • Call Transfer
         o Blind, Attended

  • Call Waiting Distictive Ring
  • Do ot Disturb Three-way Callig
  • Call Retur Speed Dial
  • 3-way Coferecig (3WC)
Managemet and Utilities
  • Familiar Command Line Interface (CLI)
  • n-Commad MSP Support SNMP v3
  • SYSLOG Logging
  • Telnet, Craft/Cosole Port, SSH, Pig,
  • Trace Route, TP
  • TCL Scriptig Policy Statistics
  • Email Alerts (SMTP)
LEDs
  • Status n Modul
  • EFM n USB
  • Voice n T1/E1 1
  • T1/E1 2
Quality of Service (QoS)
  • Low Latency and Weighted Fair Queuing (WFQ)
  • DiffServ Packet Marking and Recognition
  • Frame Relay Fragmentation
  • Traffic Monitoring (NetFlow 9)
  • Weighted Random Early Detection (WRED)
Security
Firewall
  • Stateful Inspection Firewall
  • Denial of Service (DoS) Protection
  • Access Control Lists
  • Application Level Gateways (ALGs)
  • Packet Filtering
Network Address Translation
  • Basic NAT (1:1), NAPT (Many:1), and 1:1 Port Translation
  • NAT-compatible SIP ALG Protocols
  • eBGP/iBGP n OSPF
  • RIP (v1 and v2) n Demand Routing
  • GRE n IGMP v2
  • EFM n Layer 3 Backup
  • Multi-VRF CE n PPPoE
  • RFC 1483 n Multihoming
Secure Management
  • Multi-level Access Control
  • TACACS+
  • RADIUS AAA
  • SSH CLI and SSL GUI
  • Port Authentication (802.1x)
Content Filtering
  • Inherent URL Filter
  • Top Website Reports
  • Integration with Websense
DSL Features
  • Variable Rate Bonding for the SHDSL Loops
  • Auto-failover and Recovery
  • Plug-and-play Auto-line Detection
  • ITU-G.991.2-2003, Annex A&B-SHDSL
Ethernet Features
IEEE 802.1p Priority Marking
  • IEEE 802.1d Dynamic/Transparent Bridging
  • IEEE 802.1Q VLAN Tagging
  • IEEE 802.3u Ethernet
  • MEF 9/14
  • Network Synchronization (SyncE)
Ethernet Services Support
  • Priority Queuing of Traffic Based on VLAN Priority
o Supports Eight Class of Service Queues
o Per UNI Port, CE VLAN ID (C-Tag) and/or CE VLAN P-bits, DSCP Fields
  • Single/Double Stack VLAN/s (Q-in-Q)
o Manipulation Based on 802.1p and DSCP Fields
o STAG TPID Provisioning Supports 802.1ad and802.1Q Standards
o Port-based Service Support
  • Services Scale and Flexibility
o MEF 9, 14 compliant EPL, EVPL
o Configurable EtherType and TPID for Service Flexibility
o VLAN IDs 0–4095; EVC Configurable in the Range of 1–4,094
o Configurable MTU Mini Jumbo Frame Support (2,000 Bytes)
o 16 kbps Active MAC Address; Ability to Disable MAC Learning (32 kbps Support Future Software)
o Ingress Policers (tr3CM), CIR and EIR Settings to 64 kbps Granularity, Configurable Burst Through EBS, CBS Settings
o Egress Shaping Per Port (Per Port Per Queue)
o Up to 8 Shapers Per Interface

Fault and Performance Management

  • IEEE 802.3ah Link OAM
  • ITU-T Y.1731 CFM, PM
  • Supports OAM Management Status and Loopback Messaging
  • Network Monitoring Enhancements