VZ2770H Stylish Monitor

Sleek Design, Simple Beauty

The BenQ VZ2770H monitor with the narrow bezel chic design, delivers rich and exquisite visual performance that please your eyes. A pure expression of broad viewing from inside out.

Manufacturer Part Number
9H.LEDLB.Q5E
EAN/UPC
4718755061554
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 1920 x 1080‎
Display Area(mm)‎: 597.6 x 336.15‎
Pixel Pitch (mm)‎: 0.311‎
Brightness (Typical)‎: 300‎
Native Contrast ( typ. )‎: 3000:1‎
DCR (Dynamic Contrast Ratio) (typ.)‎: 20M:1‎
Panel Type‎: AMVA+(E2E)‎
Response time‎: 4ms (GTG)‎
Display Colors‎: 16.7M‎
Color Gamut‎: 72% NTSC‎
Color Bit‎: 8 bits‎
Backlight‎: LED‎

Regulations‎

Energy Star‎: 6.0‎

Audio/Video Inputs/Outputs‎

Input/Output Connector‎: D-sub‎
Hor. Frequency (KHz)‎: 30~83‎
Ver. Frequency (Hz)‎: 50~76‎
Video Bandwidth (MHZ)‎: 205‎

Dimensions & Weight‎
Dimensions(HxWxD mm)‎: 461.16 x 614 x 211.84 mm‎
Net Weight (kg)‎: 5.3‎
Gross Weight (kg)‎: 7.7‎

Special Features‎
Flicker-free Technology‎: Yes‎
Color Temperature‎: Normal (6500°K) / Reddish (5700°K) / Bluish (9300°K) / User Mode‎
Low Blue Light‎: Yes‎
Tilt (down/up)‎: -5~20‎
OSD Language‎: 17 languages‎

Included Accessories‎
Signal Cable‎: VGA cable(1.5m)/HDMI cable(1.5m)‎

I/O‎
HDMI‎: 1.4*2‎
DP Input‎: N/A‎
VGA input‎: Yes‎
Headphone Jack‎: Yes‎

Power‎
Power Consumption (Eco mode)‎: 27W‎
Power Supply (90~264 AC)‎: Adapter‎
Power Consumption (On mode)‎: 40W‎
Power Consumption (Power saving mode)‎: <0.5W‎
Power Consumption (Off mode)‎: <0.5W‎
Power Consumption (Base on Energy star )‎: 22.8W‎

Reliability‎
MTBF(hr, exclude lamp)‎: 60,000‎
Lamp Life (hr) min‎: 30,000‎
Lamp Life (hr) Typical‎: 30,000‎

Certification‎
Windows® 7 Compatible‎: Yes‎
Windows® 8 Compatible‎: Yes‎
Windows® 8.1 Compatible‎: Yes‎
Windows® 10 Compatible‎: Yes‎