Smart-UPS 2200VA Rack-mountable UPS

Manufacturer Part Number
SRT2200RMXLI-NC
EAN/UPC
0731304327561,731304327561
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output

  • Output power capacity

    1.98 KWatts / 2.2 kVA
  • Max Configurable Power (Watts)

    1.98 KWatts / 2.2 kVA
  • Nominal Output Voltage

    230V
  • Output Voltage Distortion

    Less than 2%
  • Output Frequency (sync to mains)

    50/60Hz +/- 3 Hz
  • Other Output Voltages

    220, 240
  • Load Crest Factor

    3 : 1
  • Topology

    Double Conversion Online
  • Waveform type

    Sine wave
  • Output Connections

    (2) IEC 320 C19 (Battery Backup)

    (8) IEC 320 C13 (Battery Backup)

    (2) IEC Jumpers (Battery Backup)

  • Bypass

    Built-in Bypass
Input
  • Nominal Input Voltage

    230V
  • Input frequency

    40 - 70 Hz (auto sensing)
  • Input Connections

    IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A
  • Cord Length

    2.44meters
  • Input voltage range for main operations

    160 - 275V
  • Input voltage adjustable range for mains operation

    100 - 275 (half load)V
  • Number of Power Cords

    1
  • Other Input Voltages

    220, 240
Batteries & Runtime
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Included Battery Modules

    1
  • Typical recharge time

    3hour(s)
  • Expected Battery Life (years)

    3 - 5
  • RBC Quantity

    1
  • Extendable Run Time

    1
  • Battery Volt-Amp-Hour Capacity

    367
  • Extended Run Options

    APC-Smart-UPS-SRT-2200VA-RM-230V-Network-Card
  • Runtime

    View Runtime Graph

    View Runtime Chart

  • Efficiency

    View Efficiency Graph

Communications & Management
  • Interface Port(s)

    RJ-45 10/100 Base-T , RJ-45 Serial , Smart-Slot , USB
  • Control panel

    Multi-function LCD status and control console
  • Audible Alarm

    Audible and visible alarms prioritized by severity
  • Emergency Power Off (EPO)

    Yes
  • Available SmartSlot™ Interface Quantity

    1
Surge Protection and Filtering
  • Surge energy rating

    340Joules
  • Filtering

Physical
  • Maximum Height

    85mm , 8.5cm
  • Maximum Width

    432mm , 43.2cm
  • Maximum Depth

    584mm , 58.4cm
  • Rack Height

    2U
  • Net Weight

    25.0kg
  • Shipping weight

    34.02kg
  • Shipping Height

    246mm , 24.6cm
  • Shipping Width

    599mm , 59.9cm
  • Shipping Depth

    810mm , 81.0cm
  • Color

    Black
  • Units per Pallet

    12.0
Environmental
  • Operating Environment

    0 - 40 °C
  • Operating Relative Humidity

    0 - 95% no %
  • Operating Elevation

    0-3000meters
  • Storage Temperature

    -20 - 50 °C
  • Storage Relative Humidity

    0 - 95% no %
  • Storage Elevation

    0-15000meters
  • Audible noise at 1 meter from surface of unit

    55.0dBA
  • Online thermal dissipation

    535.0BTU/hr
  • Protection Class

    IP 20
Conformance
  • Approvals

    CE, CE Mark, EAC, EN/IEC 62040-1, EN/IEC 62040-2, ENERGY STAR (EU), RCM, VDE
  • Standard warranty

    3 years repair or replace (excluding battery) and 2 years for battery
Sustainable Offer Status
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs
  • Battery Directive

    Compliant