Matrice 600 - TB47S Intelligent Flight Battery (6Pcs)

4500mAh, 22.2V battery that comes with charge and discharge management. New and powerful embedded battery cells provide power to the aircraft during flight. Charge using the DJI standard charger or battery charging hub.

Manufacturer Part Number
CP.SB.000287
EAN/UPC
6958265114687,0190021010642,190021010642
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: TB47S
Capacity: 4500 mAh
Voltage: 22.2 V
Type: LiPo 6S
Energy: 99.9 Wh
Net Weight: 595 g
Operating Temperature: 14° to 104° F (-10° to 40° C)
Storage Temperature: Less than 3 months: -4° to 113° F (-20° to 45° C); More than 3 months: 72° to 82° F (22° to 28° C)
Charge Temperature: 32° to 104° F (0° to 40° C)
Max Charging Power: 180 W