AW-GET-260A-380 Unmanaged 24xGE PoE + 2xGE SFP Switch

The AW-GET-260A is a 24 port 10/100/1000BaseT unmanaged PoE switch capable of feeding 15.4/30W (56V max. per port) power to Power over Ethernet (PoE) devices. It comes with another 2 GbE SFP ports. The switch is capable of a 380 Watts power budget.

Manufacturer Part Number
AW-GET-260A-380
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Models: AW-GET-260A-380

IP Camera Compatibility

Video Resolution: Megapixel/D1/VGA

Video Compression: MJPEG/MPEG-4/H.264/H.265

Compatible Camera List: VIVOTEK Network Cameras

Ethernet

Gigabit Ethernet (RJ45): 24

Gigabit Ethernet (SFP): 2

Standards

IEEE 802.3 10-BASE-T (Ethernet)|: Supported

IEEE 802.3u 100-BASE-TX (Fast Ethernet): Supported

IEEE 802.3ab 1000-BASE-T (Gigabit Ethernet): Supported

IEEE 802.3x Flow Control: Supported

IEEE 802.3af Power over Ethernet: Supported

IEEE 802.3at Power over Ethernet Plus: Supported

Ethernet Performance

MAC Address: 8 K

Buffer Memory: 128 KB

Transmission Method: Store and Forward

Backplane: 20 Gbps

Jumbo Frame: 9 K

Auto-MDI/MDI-X, Auto-Negotiation: Supported

Filtering/Forwarding Rates

10Mbps: 14,880 pps

100Mbps: 148,000 pps

1000Mbps: 1,488,000 pps

Transmission Media

10Base T: Cat. 3, 4, 5 UTP/STP

100Base TX: Cat. 5, 5e UTP/STP

1000Base T: Cat. 5e/6/7 UTP/STP

*It is highly recommended to use standard Cat. 5e/6/7 cables which are compliant with the 3P/ETL standard.

PoE Function

Number of PoE Out Ports: 24

PoE Power Output: Per Port 56VDC, Max. 30W

Total PoE Power Budget: 115W

802.3at/af Standard Compatible: Yes

Over Current Protection: Supported

Circuit Shorting Protection: Supported

Power Pin Assignment: 1/2(+), 3/6(-)

PoE PD Auto Detection: Yes

General

LED Indicators: Power, LANx10, PoEx8

Power Input: 100~240VAC / 50~60Hz

Power Consumption: 120W

Dimensions: 440 (L) x 200 (W) x 44 (H) mm

Weight: 3.5 kg

Operating Temperature: 0°C ~ 50°C (32°F ~ 122°F)

Storage Temperature: -20°C ~ 70°C (-4°F ~ 158°F)

Humidity

  • Operating: 10~90% (Non-condensing)
  • Storage: 10~90% (Non- condensing)

Safety Certifications: CE, C-Tick, FCC, LVD, VCCI

Accessories

Included Accessories: Power cord, QIG, 19" rack mount kit

Optional Accessories

  • SFP Transceiver: SFP-1000-MM85-X5: MMF, 0.5 km, 0°C ~ 70°C
  • SFP-1000-MM13-02: MMF, 2 km, 0°C ~ 70°C
  • SFP-1000-SM13-10: SMF, 10 km, 0°C ~ 70°C
  • SFP-1000-SM13-40: SMF, 40 km, 0°C ~ 70°C