Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X10DDW-iN -B:
MBD-X10DDW-iN -O:
Physical Stats Form Factor:
Dimensions:
- 12.8" x 13.4" (32.5cm x 34.0cm)
Processor/Cache CPU:
- Intel® Xeon® processor E5-2600 v4†/ v3 family (up to 145W TDP**)
- Dual Socket R3 (LGA 2011)
Cores / Cache:
- Up to 22 Cores† / Up to 55MB† Cache
System Bus:
Note:
† BIOS version 2.0 or above is required
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support.
System Memory Memory Capacity:
- 16x 288-pin DDR4 DIMM slots
- Up to 2TB† ECC 3DS LRDIMM, 512GB ECC RDIMM
Memory Type:
- 2400†/2133/1866/1600MHz ECC DDR4 SDRAM 72-bit
DIMM Sizes:
- RDIMM: 32GB, 16GB, 8GB, 4GB
- LRDIMM: 64GB, 32GB
- 3DS LRDIMM: 128GB
Memory Voltage:
Error Detection:
- Corrects single-bit errors
On-Board Devices Chipset:
AHCI SATA:
- SATA3 (6Gbps); RAID 0, 1, 5, 10
SCU SATA:
- SATA3 (6Gbps); RAID 0, 1, 5, 10
IPMI:
- Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- ASPEED AST2400 BMC
Network Controllers:
- Intel® i350 Dual Port Gigabit Ethernet
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10Base-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8211E PHY (dedicated IPMI)
Video:
Input / Output SATA:
NVMe:
LAN:
- 2x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB:
- 3x USB 3.0 ports (2 rear + 1 Type A)
- 4x USB 2.0 ports (2 rear + 2 via headers)
Video:
Serial Port / Header:
DOM:
- 2x SuperDOM (Disk on Module) ports
TPM:
Chassis (Optimized for X10DDW-iN ) 1U Chassis::
- SC113TQ-600WB
- SC815TQ-600WB
- SC801SFT-656D
- SC801ST-656D
2U Chassis:
- SC825TQ-R740WB
- SC826BA-R920WB
- SC213A-R740WB
- SC826BAC4-R920WB
- SC216BA-R920WB
Important Chassis Notes:
- To support the new generation Intel® Xeon® processor-based motherboards, Revision N chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X10DDW-iN Model(s):
Expansion Slots PCI-Express:
- 1x PCI-E 3.0 x32 - Left riser slot
- 1x PCI-E 3.0 x8 - Right riser slot
- 1x PCI-E 3.0 x8 for Add-on Module (AOM)
System BIOS
BIOS Type:
- 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features:
- Plug and Play (PnP)
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI 2.3.1
Management Software:
- Intel® Node Manager
- SuperDoctor® 5
- IPMI 2.0
- NMI
- SPM
- SUM
- Watch Dog
Power Configurations:
- ACPI Power Management
- Power-on mode for AC power recovery
PC Health Monitoring Voltage:
- Monitors for CPU Cores, +3.3V, +5V, +12V, +3.3V Standby, +5V Standby, VBAT, Memory Voltages.
- 5 Phase-switching voltage regulator
FAN:
- 6x 4-pin fan headers (up to 6 fans)
- 6x fans with tachometer monitoring
- Status monitor for speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature:
- Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Control for 6x Fan Connectors
- Thermal Monitor 2 (TM2) support
- PECI
LED:
- CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features:
- Chassis intrusion detection
- Chassis intrusion header
- SDDC Support
- RoHS
Operating Environment Operating Temperature Range:
- 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range:
- -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range:
- 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range:
- 5% - 95% (non-condensing)