FXCore Fiber Optic Singlemode 4 PCs x 8 Users Matrix Switch

The FXCore-AV from SmartAVI is a reliable, secure and long-distance audio and video matrix that operates over fiber optic cables, allowing for safe and long distance DVI video and stereo audio routing. In critical environments where security and speed are essential, the FXCore-AV delivers uncompressed HD video, audio, and RS-232.

With powerful fiber optic cables in singlemode, users can be connected as far as 15 miles away from the matrix, while communicating with other devices that are also up to 15 miles away from the matrix, which adds up to an amazing 30 miles of connectivity between devices. In multimode, users can be as far as 1,500 feet from the matrix, while communicating with other devices that are also 1,500 feet away from the matrix, which adds up to 3,000 feet of connectivity between devices. Uncompressed high definition video and audio are at users’ fingertips with incredible clarity

Features:

  • Secure high-definition signal routing
  • Device-to-matrix routing distance of 1,500 feet in multimode, 3,000 feet from device to device
  • Device to matrix routing distance of 15 miles in singlemode, 30 miles from device to device
  • Supports uncompressed DVI-D video, stereo audio and RS-232 control
  • Fiber optic plug type LC

Manufacturer Part Number
FXCS-MX0408S
EAN/UPC
0813280020763,813280020763
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Optical

Input Connector: Full Duplex multimode LC (Connecting to TX and RX units requires LC to LC connectors.)
Type: 8 singlemode/multimode full duplex LC fiber optic inputs and outputs
Wavelength: 850nm, VCSEL Class 1 AEL Laser
Operating Distance: Up to 3,000 feet in Multimode
Up to 15 miles in SInglemode
Connector Compliance: FC-PI 200-M5-SN-I and 200-M6-SN-I 2.125 GBd
FC-PI 100-M5-SN-I, FC-PI 100-M6-SN-I, FC-PH2 100-M5-SN and FC-PH2 100-M6-SN-I 1.0625 GBd
Receiver Sensitivity: -21 dB Max
TX Output: Optical Power (Average) -10dBm
RX Input: Optical modulation amplitude (min) -17dBm
Channel Routing: 8×8 Non blocking
Control: RS-232 9600bps
Front panel: LCD 2×20

Other

Power: 110V/220V internal power supply 40W
Video: Format: DVI-D Single Line
Maximum Pixel Clock: 165 MHz
Resolution: Up to 1920 x 1200 @60Hz
Audio Compatibility: Signal Type – Stereo Audio
Bandwidth – 15MHz, 0dB
Impedance – 10K Ohm
RS-232: Speed: Up to 115 Kbps
General: Operating Temp.: 0-55 °C (32-131°F)
Storage Temp.: -20-85 °C (-4-185 °F)
Humidity: Up to 95%