Experience enhanced audio and bass in a compact design
Whether you’re listening to music or watching a movie at your desk, you can experience premium audio and deep bass with the Dell 2.1 Speaker System – AE415. The Speakers easily fit almost any desktop setup, so you can enjoy enhanced acoustics whether you have a desktop or a notebook.
High performance audio and bass tuned by Waves Maxx Audio®
You can now experience premium, room-filling sound at your desk with the Dell 2.1 Speaker System. Professionally tuned by award-winning Waves Maxx Audio®, the Speaker System delivers deep, enhanced bass with the down-firing subwoofer and impressive sound at 30W RMS.
Save desk space with a compact, modern design
The Dell 2.1 Speaker System features a compact, modern design that fit in easily to almost any desktop setup. Whether you decide to place them just underneath your monitor or on either side of your laptop, you can enjoy premium sound without taking up too much space on your desk. The subwoofer is also a compact size, so it doesn’t take up too much floor space near your desk.
Plug in your favorite headphones for private listening
The Dell 2.1 Speaker System also features a headphone jack so you can plug in your favorite headphones for a private listening experience without interruptions. You can even plug in a secondary device so you can listen with a friend.
Note:
Tech Specs
Quick SpecsProduct Type
:Speakers - PC multimedia - 2.1-channel
System Components
:2 speakers, subwoofer
Speaker Type
:Active
Nominal Output Power (Total)
:30 Watt
Frequency Response
:55 - 20000 Hz
Audio Amplifier
:Integrated
Speaker System Details
:2 x speaker 5 Watt ¦ 1 x subwoofer 20 Watt
Color
:Black
Manufacturer Warranty
:1 year warranty
Product Type
:Speakers - for PC - 2.1-channel
Enclosure Color
:Black
Design Features
:Sphere design
System Components
:2 speakers, subwoofer
Speaker Type
:Active
Nominal Output Power (Total)
:30 Watt
Frequency Response
:55 - 20000 Hz
Output Level (SPL)
:95 dB
Output Features
:Waves Maxx Audio
Audio Amplifier
:Integrated
Controls
:Tone, power on/off, volume
Headphone Output Jack
:Yes
Speakers Included
:Connector Type
:Service & Support
:1 year warranty
Service & Support Details
:Limited warranty - 1 year