Optical HDMI Keystone Transmitter

RapidRun Optical is designed to be the standard for in-wall HDMI audio/video installations. Install the smallest, most versatile, modular, and adaptable HDMI transmitter in any wall plate, poke-thru, wall box, table box, or any keystone opening and send HDMI audio and video signal up to 1000ft with full 4k 4096x2160 resolution.

Existing infrastructure
Installing HDMI in wall−especially at extended range−requires special cabling, or active device boxes that require external power, and in many cases conduit. The RapidRun HDMI keystone transmitter can be installed in existing wall plates and 3/4" conduit eliminating the need for new conduit to be run. The keystone transmitter will draw HDMI bus power from the source device to operate the transmitter, eliminating the need for external power or the need to run additional power lines in wall. This keystone transmitter simplifies and reduces install time and cost by utilizing any existing conduit or infrastructure with keystones.

Smallest form factor
Space considerations are made easier with a transmitter that is just under four inches long and just over a half inch wide. Further simplifying the install the transmitter can be bent in half (5mm bend radius) to easily fit in any existing wall box.

Beyond HDMI
RapidRun Optical's resume makes it the ultimate HDMI, easy to deploy in any install. It supports 4k UHD (2160p) at 60Hz or lower resolutions with a 4:4:4 Chroma sampling, a color bit depth of 8bits per color at 60Hz and HDCP 2.2. This more simply states that it is capable of everything that a high-speed 6ft HDMI cable can do but can send the signal up to 1000ft.

Manufacturer Part Number
60175
EAN/UPC
0757120601753,757120601753
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: Black
UPC :: 757120601753
Warranty :: 3 Years
Vendor :: C2G
Weight :: 0.033 LB

Maximum 4k Capabilities
• 4096x2160 at 30 Hz 4:4:4 (Chroma Sampling) 10 bit (Max bit depth per color)
• 3840x2160 at 30 Hz 4:4:4 (Chroma Sampling) 10 bit (Max bit depth per color)
• 4096x2160 at 60 Hz 4:4:4 (Chroma Sampling) 8 bit (Max bit depth per color)
• 3840x2160 at 60 Hz 4:4:4 (Chroma Sampling) 8 bit (Max bit depth per color)
Electrical Specifications
• Resolutions Supported: 4096x2160 60Hz, 4096x2160 30Hz, 3840x2160 60Hz, 3840x2160 30Hz, 1080p, 720p, 480p
• Frame rate: 24, 25, 30, 50, or 60 fps
• Chroma Sampling: 4:4:4, 4:2:2, 4:2:0
• Color Bit depth: 8 bits per color for 60 Hz, 10 bit per color for 30 Hz
• Aspect ratio supported: 21:9, 16x9
• HDCP: 2.2
• Bandwidth: 18 Gbps
• Supported audio channels: 32
• Audio sample frequency: 1536kHz
• Synchronization of audio and video: Dynamic
• Audio Return Channel Supports ARC functionality
• HDMI Features Supported: Ethernet Return Channel, HDMI High Speed, HDCP, EDID, CEC,
Physical Specifications
• Keystone Dimensions (HxWxD): 16.06 x 14.20 x 41mm
• Overall Dimensions (HxWxD): 16.06 x 14.20 x 101.5mm
• Keystone Housing Material: ABS,UL94V-0 (Fog White Color)
• Flying-Lead Housing Material: ABS, (Black Color)
• Bend Radius: 5mm
• Operating Temperature: 0°C to 60°C; 0-90% RH (Non-Condensing)
• Storage Temperature: -25°C to 85°C; 0-90% RH (Non-Condensing)
• Compliance: CE, FCC, RoHS2