HD Wi-Fi Camera

Meet the HD Wi-Fi Camera
Simple, smart security for your home.

Remote Viewing

Check in from anywhere on your mobile devices

16 ft. Night Vision

Peace of mind shouldn't end when the sun goes down

Auto Recording

Record now and review later on

Motion & Sound Detection

You'll know as it happens with smart alerts sent to your phone

HD Video

Crisp, clear live and recorded video so you never have to wonder

Wi-Fi Signal Locator

Find the best placement for optimal performance

Smart Alerts

Get push notifications sent to your phone so you know as it happens

120° Viewing

See more of your home with a wide angle lens

Simple Setup

Out of the box and into your home
in minutes

No Monthly Fees

Affordable home security that doesn't nickel and dime

See more of your spaces.

With a 120° wide angle lens, you can see more of your rooms, pets and kids.

Home security in high definition.

Crisp 720p HD video gives you a clear view of what's going on at home. See more of your favorite faces and places - it's home security with an eye for detail.

Responsive recording.

Your camera begins recording automatically to a microSDXC card up to 128 GB when it senses changes in your home.

Be there. Even when you're not.

Check in on the people and places you love whenever you'd like with our free mydlink app.

Manufacturer Part Number
DCS-936L
EAN/UPC
0790069425417,790069425417
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Hardware Profile

  • 1/4" 1-megapixel progressive CMOS sensor
  • 16 ft night vision with infrared LEDs
  • Minimum illumination: 0 lux with IR LEDs on
  • Built-in Infrared-Cut Removable (ICR) filter module
  • Built-in microphone
  • 4x digital zoom
  • Focal length: 2.45 mm
  • Aperture: F2.4
  • Angle of view:
    • (H) 100°
    • (V) 54°
    • (D) 120°

External Device Interfaces

  • Power LED
  • Reset button
  • WPS button
  • microUSB power connector
  • microSD/SDXC card slot
  • Wi-Fi signal locator LED

Image Features

  • Adjustable image size, quality, frame rate and bit rate
  • Adjustable brightness, saturation, contrast, sharpness and hue
  • Configurable motion and sound detection
  • Time stamp and text overlays
  • Flip & mirror

Video Compression

  • Simultaneous H.264/MJPEG format video compression
  • JPEG for still images

Video Resolution

  • 1280 x 720 at up to 30 fps
  • 640 x 352 up to 30 fps
  • 320 x 176 up to 30 fps

Audio Support

  • PCM
  • ADPCM

Mobile Support

  • mydlink Lite app available for iOS, Android devices and Windows Phones
  • mydlink + app available for iOS and Android devices
Network

Network Protocols

  • IPv4, ARP, TCP, UDP, ICMP
  • DHCP Client
  • NTP Client (D-Link)
  • DNS Client
  • DDNS Client (D-Link)
  • SMTP Client
  • FTP Client
  • HTTP Server
  • PPPoE
  • UPnP, UPnP port forwarding
  • RTP, RTSP, RTCP
  • HTTPs for configuration
  • Bonjour

Security

  • Administrator and user group protection
  • Password authentication
  • HTTP and RTSP digest encryption
Physical

Dimensions (W x D x H)

  • 1.89 x 2.56 x 3.17 inches

Weight

  • 0.31 lbs (camera only)

Power Input

  • 5 V DC / 1.2 A, 50/60 Hz through power adapter

Temperature

  • Operating: 0 to 40 °C (32 to 104 °F)
  • Storage: -20 to 70 °C (-4 to 158 °F)

Humidity

  • Operating: 20% to 85% non-condensing
  • Storage: 20% to 85% non-condensing

Certifications

  • CE
  • CE LVD
  • FCC Class B
  • ICES
  • C-Tick