Cat6a 10G Bulk Solid-Core PVC Cable, Blue, 1000 ft

The N223-01K-BL Cat6a 10G Bulk Solid-Core PVC Cable is premium high-speed cabling designed for Cat6a premise applications where local code allows CMR-rated PVC jackets, such as data centers where 10GBase-T communication is essential. Designed for fast transmission and excellent signal quality, this blue cable ensures peak performance through your LAN (local area network).

Manufactured from 23 AWG copper wire, the four-pair solid UTP N223-01K-BL delivers speeds up to 10 Gbps. Protected by a flame-retardant unshielded CMR-rated PVC jacket, this cable features tight twists, extra internal airspace, an internal separator between pairs and a thick outer jacket. ANEXT and near-end crosstalk levels are kept to a minimum, making the N223-01K-BL ideal for 10/100/1000 Base-T Ethernet applications.

The N223-01K-BL meets most current industry standards, including RoHS, IEEE 802.3, ANSI/EIA/TIA 568 and ISO/IEC 11801.

Manufacturer Part Number
N223-01K-BL
EAN/UPC
0037332181787,037332181787
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 1000


PHYSICAL

Color: Blue


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty