RG6/U Quad-Shield CMR-Rated Coaxial Cable, Black, 1000 ft

The A224-01K-BK RG6/U Quad-Shield CMR-Rated Coaxial Cable is premium cabling designed for high-frequency indoor/outdoor applications, such as television antennas, digital cable and satellite transmissions, and video surveillance systems. RG6/U coaxial cable has lower attenuation than RG59 cable, making it superior over long distances.Manufactured with an 18 AWG copper-clad steel center conductor, the 75-ohm A224-01K-BK is tested to 3 GHz and features quad shielding, which means aluminum foil and braid shielding over another layer of aluminum foil and braid for error-free transmission. Protected by a flame-retardant CMR-rated PVC jacket, this black cable meets UL1655, UL13, UL444 and RoHS standards.

Manufacturer Part Number
A224-01K-BK
EAN/UPC
0037332196408,037332196408
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 1000


PHYSICAL

Color: Black


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty