BE6000S Router

Collaboration System Release Version 11.0

The Cisco® family of Business Edition 6000 (BE6000) solutions gives employees a full range of collaboration tools: premium voice, video, messaging, instant messaging and presence, conferencing, video conferencing, contact center services, mobility capabilities, and more. With these tools your small or midsize business can boost productivity among employees and strengthen relationships with customers and business partners. And they can help you speed decision-making and reduce time-to-market.

The Cisco BE6000 family is purpose-built for companies with 25 to 1000 employees. The solutions consist of one or more modular, stackable servers so you can easily add more capacity to support additional users. And because they use virtualization technology, they pack a lot of collaboration tools into a small form factor.

Cisco BE6000 is delivered with a suite of preloaded, ready to activate Unified Communications and Collaboration applications. And as your business needs grow, you can easily “turn on” the additional application options supported, including contact center, video conferencing, and more.

With these choices in size and functionality, you can select a collaboration engine that meets your business’s specific needs.

Manufacturer Part Number
BE6S-PRI-M2-XU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Maximum number of users: 150

Maximum number of mailboxes and voicemail ports: 150 mailboxes and 24 voicemail ports

Number of presence users: 150

Number of devices supported: 300

Maximum number of fixed applications: Fixed combination of Five applications: Cisco Unified Communications, Cisco Unity Connection, Cisco Instant Messaging and Presence Service, Cisco Paging Server, plus Cisco Prime Collaboration Provisioning (management). Additional Cisco and third-party applications are not supported.