Free Angle Tilt Wall Mount Bracket for VESA 200×200

The AMRF2020 is Free Angle Tilt Wall Mount Bracket designed to support monitor from 22 ” to 42”. VESA support includes 200 x 200, 200 x 100 and 100 x 100mm.

Manufacturer Part Number
AMRF2020
EAN/UPC
0650177608044,650177608044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

248 x 230 x 45mm (9.76” x 9.06” x 1.77”)

Material:

Steel

Weight:

2.2Kg (4.85lbs)

Support Max. Weight:

60Kg (132.3lbs)

Screw Type:

M4, M5, M6

Support monitor size:

22”-42”

Mounting Pattern:

200x200mm/200x100mm/100x100mm

Min. Distance To The Wall:

45mm (1.77”)

Tilt:

0°~15°