Inspiron 11 3168 2 in 1 Netbook

Fun, flexible, ready for adventure.

11-inch 2-in-1 packed with fun. Colorful, lightweight and impressively versatile with four head-turning modes to travel with you anywhere.

Manufacturer Part Number
i3168-3273WHT
EAN/UPC
0884116217947,884116217947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 6th Generation Intel Core™ m3 6Y30 (4M Cache, up to 2.2 GHz)

Operating System

  • Windows 10 Home 64bit English
  • Windows 10 Pro, 64-bit, English

Microsoft Office

  • Microsoft Office 30 Day Trial

Security Software

  • McAfee LiveSafe 30 Day Trial

Memory1

  • 4GB Single Channel DDR3L 1600MHz (4GBx1)

Graphics Card

  • Intel® HD Graphics

Display

  • 11.6-inch HD (1366 x 768) LED-Backlit Touch Display

Audio and Speakers

  • (2) Tuned speakers; audio processing by Waves MaxxAudio® Pro 
    (1) Combo headphone / microphone jack

Hard Drive

  • Up to 500GB2 SATA hard drive

Accidental Damage Service

  • 1 Year Accidental Damage Service
  • 2 Year Accidental Damage Service
  • 3 Year Accidental Damage Service
  • 4 Year Accidental Damage Service

Power

  • Battery
    32 WHr, 2-Cell Battery, Integrated

    A/C Adapter
    45 Watt AC Adapter

Camera

  • Integrated Widescreen HD (720p) Webcam with Digital Microphone

Wireless

  • 802.11bgn + Bluetooth 4.0, 2.4 GHz, 1x1
    802.11ac + Bluetooth 4.0, Dual Band 2.4 & 5 GHz, 1x1 (subj. to regional avail.)

Dimensions

  • Height: .82” (20.9mm) x Width: 11.48” (291.6mm) x Depth: 7.95” (201.9mm)

Battery Life

  • Up to 8 hr, 04 min with Intel Core m3-6Y30 CPU, 4 GB mem, 500 GB HDD

Ports

  • Side
    1 HDMI v1.4a
    1 USB 3.0
    2 USB 2.0 
    Noble lock security slot 
    Headphone/Mic

    Media Card Reader
    Micro SD card reader (SD/SDHC/SDXC)

Regulatory

  • E-Star 6.1 and EPEAT Silver
    Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment