CAT6 250-MHz Solid Ethernet Bulk Cable - Unshielded, Plenum, Black, 1000-ft.

  • This cable is ETL Verified.
  • Proudly made in the USA.
  • 1000 ft. (304.8 m).
  • Available in six other colors.
  • Meets the TIA/EIA 568.2-1 Category 6 specification.
  • CAT6 compliance means dependable compatibility for future applications.
  • Ideal for high-speed applications, such as Gigabit Ethernet, 100BASE-TX, 100-Mbps TP-PMD, T1, 155-Mbps ATM, 622-Mbps ATM, and voice.
  • Low attenuation and power-sum crosstalk characteristics over an extended frequency range.
  • Every master pull box is tested for electrical performance.
  • Longitudinal rip cord for easy jacket opening.
  • 1000-foot (304.8-m) cable is marked in two-foot increments so you always know how much you have left.
  • Manufacturer Part Number
    CAT6U-P-PBC-SLD-BK
    EAN/UPC
    0013269160521,013269160521
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General:ACR (Minimum at 100 m): 5.4 dB at 250 MHz
    Attenuation (Minimum at 100 m): 32.8 dB at 250 MHz
    Cable Type: 4-pair UTP
    Capacitance Unbalance (Maximum): 4.6 nF/100 m, nominal
    Characteristic Impedance: 100 ± 15 ohms
    Conductor: 23 AWG, solid, bare copper
    Conductor Resistance: 6.66 ohm/100 m, maximum 2.5%
    Delay Skew (Maximum): <45 ns/100 m
    Diameter (Nominal): Outside: 0.230" (0.6 cm)
    EL-FEXT (Minimum at 100 m): 19.8 dB at 250 MHz
    Insulation: Pair: PE
    "Jacket, Outer": Flame-resistant PVC
    Jacket Thickness: 0.022" (0.05 cm)
    NEXT (Minimum at 100 m): 38.3 dB at 250 MHz
    PS-ACR: 3.4 dB at 250 MHz
    PS-ELFEXT: 16.8 dB at 250 MHz
    PS-NEXT: 36.3 dB at 250 MHz
    Return Loss: 17.3 dB at 250 MHz
    Temperature: Installation: +32 to +140° F (0 to + 60° C); Operating: -4 to +140° F (-20 to +60° C)
    Tensile Strength (Short-Term): Long term, maximum: 90 lbs.; Short term, maximum: 300 lbs.
    Velocity of Propagation: 61.7%