LATEST 6TH GENERATION INTEL® CORE™ i7 PROCESSORS
Skylake is codename of the brand new 14nm micro-architecture of Intel’s latest 6th generation processors. The Skylake platform requires lower power consumption but delivers better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage.
Note:
PE60 6QE-1268: New: Aluminum Silver: 15.6" FHD, Anti-Glare eDP Vivid Color 94% : 1920x1080
16:9: -: Core i5-6300HQ: 2.3-3.2GHz: HM170: NVIDIA Geforce GTX960M: 2G GDDR5: 8GB DDR4 2133MHz: 2 Sockets; Max Memory 32GB: 256GB M.2 SATA: _: DVD
Super Multi: Qualcomm Atheros 8161: Intel 3165 Stone Peak 1 (1x1)+BT4.0 M.2 type:
: BT 4.0: SD (XC/HC): _: HDMI 1.4: mDP v1.2: USB 3.0 Type C *1: USB 3.0 x 2
USB 2.0 x 1: White backlight 102 Key+ silver lining: Multi Touch : Headset AMP + Gold Flash jacks: Dynaudio Tech
Speakers *4 + woofer *1: FHD type (30fps@1080p): 6 cell (51Whr): 120W: Win 10 PRO Multi-language: 5.29 lbs : 15.07"x10.23"x1.06" : 9.76 lbs : 21.69"13.3"x3.07" : 10.58 lbs : 23.3"x3.74"x14.99": 1: 824142132333 : 10824142131463 : 3 year Limited warranty (Include 1 Year Global)