400GB Enterprise EV300 SSD for Lenovo

The Axiom EV300 hot-swap solid state drive (SSD) offers the latest solid state technology optimized for mix read-write applications in data center environments that require high performance, endurance, and strong data protection. Optimized for energy savings for hyperscale environments the EV300 leverages the peak and sustained performance of solid-state NAND with the endurance and reliability demanded in mission critical computing

For use in data centers supporting enterprises that require 24/7 accessibility to cloud services and direct-attached applications. It is designed for mixed use application workloads where high performance, reliable throughput, data integrity, data loss protection, and endurance are paramount.

Product Spotlight:

  • Low total cost of ownership (TCO) and better data center efficiency
  • Proven quality and reliability
  • Optimized for data center applications
  • Self-Encrypting Drive (SED) w/ 256-bit AES Encryption
  • Enhanced enterprise endurance with 3 Drive Writes Per Day (DWPD)
  • Sustained Read/Write IOPS up to 84K/28K
  • Lifetime Endurance Up to 10.7 Petabytes Written

    Product Features:

  • High Endurance Technology (HET)
  • Consistent I/O latency and high I/O throughput performance
  • Enhanced power-loss protection and power failure protection
  • Temperature sensor and monitoring
  • Low power consumption
  • Enhanced end-to-end data protection
  • Innovative flash endurance and data integrity protection platform

    Specialized for the following workloads:

  • Demanding QoS, latency-sensitive applications and databases
  • IaaS, PaaS, and SaaS Infrastructure
  • NoSQL performance acceleration
  • Media editing and delivery
  • DBaas, MySQL, PostgreSQL transaction processing
  • OpenStack cloud computing platforms
  • Virtualized environments (VDI)
  • E-Commerce, micropayments

  • Manufacturer Part Number
    SSDEV30LD400-AX
    EAN/UPC
    0841280124389,841280124389
    Full Product Specifications

    Note:

    Specifications

    Capacity: 400GB
    Components: 20nm NAND MLC (HET)
    Encryption: AES 256-bit
    Interface: SATA
    Transfer Rate Synchronous (Maximum): 6Gbps
    Form Factor: 2.5–inch (drive only)
    RoHS Compliant

    Bandwidth Performance:
    Sustained Sequential Read: Up to 550 MB/s
    Sustained Sequential Write: Up to 400 MB/s
    Read and Write IOPS (Full LBA Range, IOMeter Queue Depth 32):
    Random 4KB Reads: Up to 84,000 IOPS
    Random 4KB Writes: Up to 25,000 IOPS

    Endurance: 3 drive writes per day for 5 years
    - 400GB: 3,072 TBW

    Operating Temperature: 0° C to 70° C
    Maximum altitude: 10,000 ft
    Average Power Consumption: Active: Up to 6.8 W (TYP) – Idle: 600 mW
    Power Management: 5.0 V ± 5%
    Reliability (MTBF): 2,000,000 Hours
    Shock: 1,000 G/0.5 ms