Neutron Series XTi 480GB SATA 3 6Gb/s SSD

The high-performance solid-state drive designed specifically for gamers and professionals.

The Corsair Neutron Series XTi SSD is a top-of-the-line solid-state drive that meets the needs of the most discerning PC gaming enthusiasts and content creation professionals alike.

The most powerful available solution for PC users seeking ultra-fast transfer speeds, outstanding responsiveness and consistently fast random read/write performance in a solid-state drive.

Backed up by expanded cache, end-to-end data path protection, enhanced error correction and power loss protection, the Neutron Series XTi SSD secures your drive for an ultra-consistent and reliable experience.

Hardcore PC gamers and content creation professionals who need to move large amounts of data fast and error free, know they’re in good hands with the Neutron Series XTi SSD.

Manufacturer Part Number
CSSD-N480GBXTI
EAN/UPC
0843591091329,843591091329
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Five years

Weight

0.055kg

Unformatted Capacity

480 GB

Interface

SATA 3 6Gb/s

Form Factor

7mm high, 2.5 inch

Endurance

320TBW

Operating Temperature

0°C to +70°C

Storage Temperature

-40°C to +85°C

Operating Humidity

90% RH (40° C)

Storage Humidity

93% RH (40° C)

Shock

500 G

Vibration

20Hz~80Hz/1.52mm, 80Hz~2000Hz/20G

SSD Smart Support

Yes

SSD Technology

MLC, Toggle NAND

Max Sequential Read (ATTO)

Up to 560MB/s

Max Sequential Write (ATTO)

Up to 540MB/s

Max Sequential Read (CDM)

Up to 540MB/s

Max Sequential Write (CDM)

Up to 525MB/s

Max Random Read QD32 (IOMeter)

100K IOPS

Max Random Write QD32 (IOMeter)

90K IOPS