Vengeance 16GB DDR4 SDRAM Memory Module

Stunning LED lighting and superior overclocking, all-in-one.

Whether you're upgrading a system, building an ultra fast gaming rig, or attempting to break overclocking world records, CORSAIR memory will exceed your expectations. Welcome VENGEANCE LED to the family.

Corsair VENGEANCE LED Series DDR4 memory modules are designed to provide a unique look with vibrant LEDs and a precision engineered light bar, created specifically to pair with the design themes of most motherboards and PC gaming components. With VENGEANCE LED memory, even simple system builds can look like one-of-a-kind.

Manufacturer Part Number
CMU16GX4M2C3000C15R
EAN/UPC
0843591090254,843591090254
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Limited Lifetime
Fan Included No
Heat Spreader VENGEANCE LED
Memory Configuration Dual / Quad Channel
Memory Series Vengeance
Memory Type DDR4
Package Memory Format DIMM
Package Memory Pin 288
Performance Profile XMP 2.0
LED Lighting Red
Memory Size 16GB Kit (2 x 8GB)
SPD Latency 15-15-15-36
SPD Speed 2133MHz
SPD Voltage 1.2V
Speed Rating PC4-24000 (3000MHz)
Tested Latency 15-17-17-35
Tested Speed 3000MHz
Tested Voltage 1.35V