MAXIFY MB2750 Inkjet Multifunction Printer

MAXIFY MB2750 Series

All-In-One colour inkjet for home offices. The Canon MAXIFY MB2750 Series provides mobile printing and cloud integration, while its 500-sheet paper capacity and fast 24 ipm mono print speed maximise productivity.

Manufacturer Part Number
0958C030
EAN/UPC
8714574643540
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Model Numbers

MB2750
MB2755

Summary

Fast, productive All-In-One for home offices

Functions

Print, Copy, Scan, Fax, Wi-Fi, Ethernet + Cloud Link

PRINTER SPECIFICATIONS

Print Speed (approx.)

24.0 ipm mono A4¹
15.5 ipm colour A4¹

First Page Out Time (approx.)

Mono: 6 sec (ready) / 10 sec (sleep)
Colour: 7 sec (ready) / 12 sec (sleep)

Print Technology

Inkjet, FINE print head

Maximum Print Resolution

600 x 1200 dpi

Print Margins (min.)

Top: 3mm, Bottom: 5mm, Left & Right: 3.4mm

2-Sided Printing

Automatic (A4, LTR plain paper)

SCANNER SPECIFICATIONS

Scanner Type

Flatbed, ADF

Scanner Technology

CIS colour scanner

Scanner Resolution (Optical)

Up to 1200 x 1200 dpi¹

Scan Speed (ADF) Approx.

Simplex. 15.5 ipm Col¹
Simplex. 18.5 ipm B/W¹

Maximum Document Size

Flatbed: A4, LTR (216x297mm)
ADF: A4, LTR, LGL

Scanning Depth (Input / Output)

Colour: 48 bit / 24 bit
Greyscale: 16 bit / 8 bit

Scan Functions

Scan to email, Scan to network folder, Scan to Cloud, Scan to USB

COPIER SPECIFICATIONS

Copy Speed (approx.)

ADF colour: 11.5 ipm¹
ADF mono: 22.0 ipm¹

Multiple Copy

Up to 99 pages

Reduction / Enlargement

25-400%, Fit to Page

Copy quality settings

Standard, High

Copy functions

Frame Erase, Collate, 2-on-1, 4-on-1

FAX SPECIFICATIONS

Fax Type

Super G3 / Colour

Fax Resolution

Mono: up to 300 x 300dpi
Colour: 200 x 200 dpi

Fax Speed

Mono: approx. 3 sec. (33.6kbps) ¹
Colour: approx. 1 min. (33.6kbps) ¹

Fax Memory

Up to 250 pages

Coded Speed Dialling

Max. 100 locations

Group Dial

Max. 99 locations

INKS & YIELD

Ink Type

Dual Resistant High Density ink
4 ink tanks (Black, Cyan, Magenta, Yellow)

XL Inks

PGI-1500XL BK (1200 pages)¹
PGI-1500XL C (1020 pages)¹
PGI-1500XL M (780 pages)¹
PGI-1500XL Y (935 pages)¹
Colour ink tanks (CMY) average yield: 900 pages¹

PAPER SUPPORT

Paper Types

Plain Paper
Envelopes (DL, COM10, C5, Monarch)
Canon High Resolution Paper (HR-101N)
Canon Matte (MP-101)
Canon Pro Luster (LU-101)
Canon Plus Semi-gloss (SG-201)
Canon Plus Glossy II (PP-201)
Canon Glossy Everyday Use (GP-501)

Maximum Paper Input

Upper cassette: 250 sheets of plain paper
Lower cassette: 250 sheets of plain paper

Paper Sizes

Plain paper: A4, A5, B5, LTR, LGL
Photo paper: A4, LTR, 20x25cm, 13x18cm, 10x15cm
Custom sizes: Width 89-215.9 mm, Length 127-355.6 mm

Paper Weight

Plain paper: 64 - 105 g/m²
Canon photo paper up to 275 g/m²

CONNECTIVITY

Wired Connections

Hi-Speed USB 2.0
Ethernet 10/100Mbps (auto switchable)
USB flash memory port (A type)

Wireless Connections

Wi-Fi IEEE802.11 b/g/n¹
Wireless LAN Frequency Band: 2.4GHz
Access Point Mode

Applications Support

Canon PRINT Inkjet/SELPHY app
MAXIFY Cloud Link (from printer screen or smart device)
Canon Print Service plug-in (Android)
Mopria
Microsoft Mobile Print
Apple AirPrint
Google Cloud Print

SOFTWARE

Supported Operating System

Windows 10 / 8.1 / 8 / 7 / 7 SP1 / Vista SP2
Windows Server 2008 / 2008 R2 / 2012 / 2012 R2
Mac OS X v10.8.5 or later

Supported Mobile Systems

iOS, Android, Windows RT, Windows 10 Mobile

Minimum System Requirements

Windows: Internet Explorer 8, internet connection or CD-ROM
Mac: Safari 5 and internet connection
Display: 1024x768 or higher

Software Included

Printer driver and fax driver
Quick Utility Toolbox
IJ Network Device Setup Utility
Easy-WebPrint EX

GENERAL FEATURES

Display Type & Size

7.5cm colour touch screen

Automatic Document Feeder

Up to 50-sheets

Dimensions (W x D x H)

463 x 389 x 320 mm
463 x 459 x 320 mm (paper installed)

Weight

12.1kg

Power Source

AC 100-240V, 50/60Hz

Power Consumption

Standby (scanning lamp is off)
USB connection to PC : approx. 0.9 W
OFF : approx. 0.2 W
Copying (USB connection to PC): approx. 26 W¹

Typical Electricity Consumption

0.2 kWh¹

Noise Levels

Approx. 56 dB(A)¹

Recommended Operating Environment

Temperature: 15-30°C
Humidity: 10-80%RH (no dew condensation)

Duty Cycle (monthly)

up to 15,000 pages¹

Recommended Print Volume

200-1000 pages / month