303 ATX Chassis

Exquisitely Modest Aesthetic Design

The IN WIN team presents the 303, a simple, yet elegant computer chassis crafted from steel and tempered glass. The distinctively clean front panel is complemented with a bright LED design to balance the overall appearance.

Radiant Luminosity

The IN WIN logo is highlighted “Neon” as well as the lucent stripped I/O front panel. These gorgeous LEDs also have the purpose of indicating when the PC is activated.

Accelerated Tool-less Design

In Win has set a standard for being an innovative computer hardware company. Mission accomplished with the 303 since it has perfected a tool-less design by being able to remove the beautiful 3mm tempered glass side panel by just pressing the handle.

Manufacturer Part Number
303-BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 303
Color: Black, White
Case Type: Mid Tower
Case Material: SECC, Tempered Glass
M/B Compatibility: 12" x 10.7" ATX, Micro-ATX, Mini-ITX
Expansion Slots: PCI-E x 7
Maximum Compatibility: VGA Card Length:350mm
CPU Heatsink Height :160mm
Front Ports:

  • 2 x USB 3.0
  • 2 x USB 2.0
  • HD Audio
Internal Drive Bays:
  • 2 x 3.5"
  • 2 x 2.5"
Pre-installed (Max. up to 3 bays)
Thermal Solution Compatibility:
  • 1 x 120mm Rear Fan / 120mm Radiator
  • 3 x 120mm Top Fan / 360mm Radiator
  • 3 x 120mm Bottom Fan
Power Supply Compatibility: PSII: ATX12V - Length up to 200mm
Product Dimension
(H x W x D):
  • 500mm x 215mm x 480mm
  • 19.6" x 8.4" x 18.8"
Package Dimension
(H x W x D):
  • 335mm x 610mm x 572mm
  • 13.1" x 24" x 22.5"
Net Weight: 10.88kg / 24lb
Gross Weight: 13.02kg / 28.7lb