Replacement Remote for Meeting Room Projectors

Replacement Remote Control

The standard remote control for most InFocus value and meeting room projectors. Formerly known as part number J8947-0319-00.

  • Works with InFocus IN110, IN110a, IN110ST, IN110x, IN120, IN120a, IN120ST, IN120STa, IN120x, IN2120, IN2120a, IN2120x, IN3120, IN3130, IN3920 series projectors
  • Warranty: 90 days

Manufacturer Part Number
HW-NAVIGATOR-4
EAN/UPC
0797212985590,797212985590
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Approvals: RoHS
Battery Type: AA x 2 (not included)
Communication Type: IR
Range: Up to 30 ft. (9.1 m)
Warranty: 90 days
Where Available: Worldwide
Shipping Weight: 1lb. (0.45kg.)