1080p HD Security Camera with Audio and Ethernet

Experience a New Sense of Security

See and hear in perfect detail with the Arlo Q Plus HD security camera. Enjoy 1080p HD video, night vision and two-way audio- plus the added flexibility of connecting the camera with WiFi, Ethernet or PoE, which offers power and Internet connectivity with just a single cable. Additionally, the micro SD card slot provides local recording in case of Internet interruptions. With a rolling 7 days of free cloud storage, and alerts when motion or sound is detected, you can be sure to never miss a moment in your home or business.

Manufacturer Part Number
VMC3040S-100AUS
EAN/UPC
0606449114140,606449114140
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video & Audio

  • Video resolution
    • 1080p HD 30fps

  • Video format
    • H.264

  • Field of view
    • 130°

  • Night vision
    • 850 nm LEDs: illuminates up to 25 feet

  • Imaging
    • Full Color

    • CMOS

    • 8x digital zoom

  • Audio
    • Speaker

    • Microphone

Motion Detection

  • Range
    • Adjustable up to 50 feet

  • Activity zones
    • Up to 3

  • Alerts
    • Instant email alerts and push notifications

Wireless

  • Frequency
    • 2.4 & 5GHz

  • WiFi Speed
    • N600

  • Range
    • 300 feet line of sight

  • Power
    • AC power varies by region
    • 10/100 Ethernet port with PoE support

SD Card

  • Included
    • No

  • Supported type
    • microSDHC or microSDXC card class 10 or higher

  • Maximum capacity
    • 128GB

Dimensions & Weight

  • Dimensions
    • 2.75 x 2.80 x 4.50 in

  • Weight
    • 0.37lbs

Interface

  • Free apps
    • iOS, Android, FireOS, web browser

Requirements

  • Network
    • High-speed Internet

    • WiFi or Ethernet connection

  • Power
    • AC power/electrical outlet