Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Tech Specs
Product Number: R8000
WiFi Technology
- 802.11ac Tri-Band Gigabit
Speed and Range
WiFi Performance
- AC3200 (600 + 1300 + 1300 Mbps)†
WiFi Range
WiFi Band
- Simultaneous Tri-Band WiFi - Tx/Rx 3x3 (2.4GHz) + 3x3 (5GHz) + 3x3 (5GHz)
Beamforming
- Beamforming+—Smart, signal-focusing technology boosts the speed,reliability, and range of your WiFi connections
Number of Ethernet Ports
- Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports
Number of USB Ports
- Two (2) USB ports: 1 USB 3.0 & 1 USB 2.0 port
Key Features
- AC3200 Tri-Band WiFi
- WiFi Band 1: 600 Mbps @2.4GHz-256QAM
- WiFi Band 2: 1300 Mbps @5GHz
- WiFi Band 3: 1300 Mbps @5GHz
- Smart Connect intelligently selects the fastest WiFi for every device
- High powered amplifiers and six (6) high performance external antennas
- Implicit & Explicit Beamforming for 2.4 & 5GHz
- Powerful Dual-Core 1GHz processor with 3 offload processors
- Memory: 128 MB Flash and 256 MB RAM
- Two (2) USB ports: (1) USB 3.0 & (1) USB 2.0 port
Security
- Customized free URL to set up personal FTP server
- VPN support—secure remote access
- Guest network access—separate & secure
- WiFi Protected Access® (WPA/WPA2—PSK)
- Double firewall protection (SPI and NAT)
- Denial-of-service (DoS) attack prevention
Processor
- 1GHz dual core porcessor with three offload processors
Memory
- 128 MB Flash and 256 MB RAM
Physical Specifications
- Dimensions: 11.63 x 8.92 x 2.14 in (295.5 x 226.8 x 54.5 mm)
- Weight: 2.43 lbs (1.1 kg)
Package Content
- Nighthawk X6 AC3200 Tri-Band WiFi Router (R8000)
- Ethernet cable
- Quick install guide
- Power adapter
Standards
- Two (2) USB ports: 1 USB 3.0 & 1 USB 2.0 port
- IEEE® 802.11 b/g/n 2.4GHz-256QAM support
- IEEE® 802.11 a/n/ac 5.0 GHz
- Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports
System Requirements
- Microsoft® Windows 7, 8, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
- Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome™ 11.0 browsers or higher