Wireless AC5300 Tri-Band Gigabit Router

The Ultimate Router for HD Streaming and Gaming

The D-Link AC5300 Ultra Wi-Fi Router (DIR-895L/R) delivers the ultimate performance customers are expecting today for the most demanding tasks, like 4K video streaming, gaming and multiple device usage.

Tri-Band for the entire family

The DIR-895L/R delivers breakthrough tri-band Wi-Fi technology with amazing combined wireless speeds of up to 5,332Mbps (1,000 Mbps in 2.4GHz + 2,166 Mbps in 5GHz + 2,166 Mbps in 5GHz). Thanks to 4x4 data streams, that can be combined through beamforming and MU-MIMO technology to increase reliability and range. The entire family can now enjoy 4K streaming and gaming on multiple devices without any lag.

The ultimate Wi-Fi Coverage.

Eight high-performance external antennas and high-power amplifiers will deliver improved Wi-Fi range and signal stability throughout your home. You’ll connect to your devices faster and no more dead zones.

Multi-User MIMO (MU-MIMO)

The DIR-895L/R is designed to support MU-MIMO technology that allows multiple devices to get high-bandwidth Wi-Fi signal at the same time, distributing data more efficiently, giving you the fastest Wi-Fi speeds in your home. You can stream HD media faster, transfer large files really fast and play lag-free gaming.

More Processing Power

Want a powerful high-performance processor that can handle multiple tasks at incredible speeds? A dual-core processor boosts multitasking computing power and improves throughput speeds for all of your applications.

Smart Connect

Not all Wi-Fi bands are the same, but you don’t need to worry about that. With Smart Connect Technology, the ULTRA Wi-Fi Router chooses from the three Wi-Fi bands and automatically connects each device on your network to the best, clearest band available for the best connection every time.

Smart Beam Forming

Improves coverage by directing bandwidth to your devices as you move around your home. You can stream HD video, surf the web, skype your friends and play online games from wherever you are so you’ll always get the best experience.

New User Interface

Controlling your network by enabling parental controls, blocking unwanted devices, monitoring internet activity and creating Wi-Fi guest networks is easier than ever with our new interface.

Really fast wired performance

Connect up to 4 wired devices and enjoy the best online experience for HD Streaming and Gaming

Manufacturer Part Number
DIR-895L
EAN/UPC
0790069422270,790069422270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications
General

Device Interfaces
• 802.11 a/g/n/ac wireless LAN
• Four 10/100/1000 Gigabit LAN Ports
• Tri-Band (one 2.4GHz and two 5GHz bands)
• 10/100/1000 Gigabit WAN Port
• Two USB Ports (one USB 3.0 and one USB 2.0)

Standards
• IEEE 802.11ac

Minimum System Requirements
• Windows® 10, 8.1, Windows® 8, Windows® 7 , or Mac OS® X (v10.7)
• Ethernet Network Interface
• Internet Explorer® 11, Mozilla® Firefox® v28, Google Chrome v33, or Safari v7
• For optimal performance, pair the DIR-895L with an AC adapter (DWA-192)
• Cable, DSL or Fiber Optics

Functionality
Advanced Features
• SmartConnect
• Guest Zone
• mydlink SharePortTM web access
• Multi-language web setup wizard
• Green Ethernet
• DLNA media server support
• Advanced AC SmartBeam
• Dual active firewall
• Network Address Translation (NAT)
• Stateful Packet Inspection (SPI)
• VPN Passthrough (PPTP/L2TP/IPsec)
• Advanced QoS
• Quick VPN - L2TP over IPsec
• Extender Mode7

mydlinkR Lite Mobile App Features
• Remote Management • Block/unblock client network access
• View current upload/download bandwidth • Manage wireless network details
• View currently connected clients • Accessible through a web browser, iOS or Android

mobile app
• View web browsing history per client
Mobile App Support
• mydlink lite • QRS Mobile v1.5
• mydlink SharePort

Mobile App Requirements
• mydlink Lite app requires iOS4.3 or AndroidTM 1.6, or higher • QRS Mobile app requires iOS4.3 or AndroidTM 2.3.3, or higher
• mydlink SharePort app requires iOS 4.3 or AndroidTM 2.3.3,
or higher

Wireless Security
• WPA & WPA2 (Wi-Fi Protected Access)
• Wi-Fi Protected Setup (WPS) PIN/PBC

Firewall
• SPI (Stateful Packet Inspection)
• NAT (Network Address Translation)

Physical Dimensions
• 10.34 x 16.43 x 5.89 inches

Power
• Input: 100 to 240 V AC, 50/60 Hz • Output: 12 V DC, 5A

Temperature
• Operating: 32 to 104 °F
• Storage: -4 to 149 °F

Humidity
• Operating: 0% to 90% non-condensing
• Storage: 5% to 95% non-condensing

Certifications
• FCC Class B
• Wi-Fi Certified
• DLNA2
• IPv6 Ready

Package Contents
What’s Inside
• Wireless AC5300 Ultra Wi-Fi Router
• Quick Installation Guide3
• Power Adapter
• Ethernet Cable
• Wi-Fi Configuration Card

Waranty
• 1-Year Limited Warranty5

Order Information
Part Number
DIR-895L

Description
• AC5300 Ultra Wi-Fi Router

1 Maximum wireless signal rate derived from IEEE standard 802.11ac specifications which are subject to change. Actual data throughput will vary. Network conditions and environmental factors, including volume of network
traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range.
2 Compatibility with more devices will be available in the future.
3 Latest software and documentation are available at http://support.dlink.com.
4 Maximum transfer rate based on USB 3.0 specifications. Actual data throughput will vary. To meet USB3.0 transfer speeds, USB 3.0 hubs, cables and devices are required.
51-Year Limited Warranty available only in the USA at http://support.dlink.com/warranty
6 Multi-User MIMO requires future firmware upgrade to enable. MU-MIMO enabled clients needed for optimal performance.
7 Extender mode requires future firmware to enable