Add-on HD Security Camera (VMC3030)

You can never have too many of the amazing Arlo wireless security camera. Watch the kids in the other room, stay in visual contact with your beloved elderly, keep an eye on your vacation home, or monitor your business remotely. Add up to 5 cameras for free, or as many as 15 cameras with our Elite subscription plan.

Manufacturer Part Number
VMC3030-100AUS
EAN/UPC
0606449107661,606449107661
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Video resolution
    • Configurable up to 1280 x 720

  • Video format
    • H.264

  • Imaging
    • Full Color

    • CMOS

    • Auto-adaptive white/black balance and exposure

  • Motion detection
    • Adjustable sensitivity

    • Automatic email alerts and push notifications

  • Digital pan and zoom
    • Yes

  • Night vision
    • 850 nm LEDs: illuminates up to 25 feet

    • IR cut-off filter

  • Battery
    • Four (4) Lithium CR123 Photo

  • Battery level indication
    • Yes

  • Battery life
    • 4 to 6 months

  • Field of view
    • Field of view: 110°

  • Focus range (ST)
    • Fixed focus (2 ft to infinity)

  • Operating temperature
    • 14° to 122° F (-10° C to 50° C)

  • Dimension
    • 2.8 x 1.7 x 2.6 in (72 x 44 x 66 mm)

  • Weight
    • 4.3 oz (123g)