PL1000 Powerline Network Adapter

Extend Your Wired Network at 1000 Mbps Speeds

Extend your wired Internet access to any room in your house using your existing electrical wiring. Just plug the Powerline 1000 into any electrical outlet then plug in your device into the adapter. It’s that easy. With 1000Mbps speed and Homeplug AV2 support, the Powerline 1000 adapter is perfect for connecting smart TVs, streaming players, and game consoles.

Get Connected with Powerline

NETGEAR Powerline is one of the easiest ways to extend a wired Internet connection to any room without running long wires. Just plug into any electrical outlet and connect your device to the Ethernet port. It’s that easy.

Next Generation Powerline

Very fast speed—up to 1000Mbps.

Reliable Networking

Connect multiple adapters to expand your wired network reliably.

Latest Technology

Homeplug AV2 support for Gigabit speeds through your electrical outlets for improved coverage.

Plug-and-play

Setup in minutes, no need to configure or install software.

Energy-saving

Automatically powers down when not in use.

Push-and-Secure

Encrypts powerline network connections with the touch of a button.

Manufacturer Part Number
PL1000-100AUS
EAN/UPC
0606449114942,606449114942
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Powerline Technology

  • Homeplug AV2 compliant

Powerline Performance

  • 1000 Mbps

WiFi Performance

  • Not applicable

Number of Ethernet ports

  • One (1) 10/100/1000 Gigabit Ethernet Port on each adapter

Key Features

  • 1000 Mbps powerline speed
  • Perfect for connecting smart TVs, streaming players & game consoles
  • Ideal for HD streaming & lag-free gaming
  • Typical coverage up to 500m2 (5,832ft2)†
  • Pick-a-plug LED for highest possible performance
  • Sets up in minutes, no need to install software
  • Secures the network connection with the touch of a button
  • Energy saving -- powers down when not connected

Security

  • Not applicable

Physical Specifications

  • Dimensions: 100 x 59 x 35.9 mm (4.5 x 2.32 x 1.41 in)
  • Weight: 126 g (0.28 lb)

Package Contents

  • Two (2) Powerline 1000 Adapters (PL1000)
  • Two (2) 2 m (6.5 ft) Ethernet cables
  • Quick start guide

Standards

  • 1000 Mbps† Powerline interface
  • 10/100/1000 Mbps† Gigabit Ethernet port
  • HomePlug® AV2 compliant*
  • Works with HomePlug AV and HomePlug Green PHY
  • IEEE® 802.3 compliant

System Requirements

  • RJ-45 Ethernet port
  • Existing electrical wiring and outlets