With an Arlo system, you'll have everything you need to get started. Just connect the base station to your WiFi router, sync your cameras, fire up the free Arlo app, and you’re done in minutes. Make sure to upgrade your service plan and add more cameras to make the most out of your system.
Note:
Camera
Video resolution: Configurable up to 1280 x 720
Video format: H.264
Imaging
Full Color
CMOS
Auto-adaptive white/black balance and exposure
Motion detection
Adjustable sensitivity
Automatic email alerts and push notifications
Digital pan and zoom: Yes
Night vision
850 nm LEDs: illuminates up to 25 feet
IR cut-off filter
Battery: Four (4) Lithium CR123 Photo
Battery level indication: Yes
Battery life: 4 to 6 months
Field of view: Field of view: 130°
Focus range (ST): Fixed focus (2 ft to infinity)
Operating temperature: 14° to 122° F (-10° C to 50° C)
Dimension: 2.8 x 1.6 x 2.5 in
Weight: 0.25 lbs
Base Station
Interface port: Fast Ethernet
Indicator LEDs: Power, Internet, Camera, Smart Home, USB
IP Configuration: DHCP
Antenna: Internal
Wireless range: 300+ feet line of sight
Wireless
2.4GHz
802.11n
Processor and memory
500Mhz MIPS 74K Processor
128MB Flash, 128MB RAM
Certifications: FCC, IC, CE, UL
Operating temperature: 32° to 122° F (0° to 50° C)
Dimension: 8.5 x 2.25 x 6.5 in
Weight: 0.25 lbs
Requirements
High-speed Internet connection – minimum 1Mbps upstream recommended. Available port on your router.