10G RJ45 CAT6 1.8m Cable (CBL-C6-YL6FT)

The Supermicro CBL-C6-YL6FT enables RJ45 10GBASE-T highspeed connections for servers, adapter card, and switches. This cable is compliant with industry standard and is verified with Supermicro servers and AOC cards. The cable is also available in 1.8m to 5m cable length. Each Supermicro cable is validated to ensure quality and performance.

Manufacturer Part Number
CBL-C6-YL6FT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer: Supermicro
Length: 1.8m
Cable Type: CAT6
Connectors: RJ45
Connectors (Other Side): RJ45