USB Powered Stereo Speakers

Turn it up and enjoy audio to the fullest with the V7 SP2500. Ideal for desktop computers and laptops alike, this compact speaker system delivers clear highs and lows in a glossy sleek, stylish design. The speakers connect easily to any computer, just plug them into a USB port and you're ready to go. The SP2500 will dress up any desktop work-space with great sound and a compact, sleek design. The V7 SP2500 speaker system delivers rich, crystal-clear sound, and is incredibly easy to setup and use, making this speaker system a must have.

Manufacturer Part Number
SP2500-USB-6N
EAN/UPC
0662919086362,662919086362
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919086362
Model: SP2500-USB-6N
Warranty: 2 years
Compliance: RoHS, CE, FCC
Package Type: OEM Box
Package Includes: warranty card and Quick installation guide
Color: Black
Cable length: 1060
Driver Size: 50*90 mm
Frequency: 100Hz ~ 20KHz
Sound Mode: Stereo
Power Input: USB, 5V 1A
Connectivity: USB
Impedance: 50K ohm
Speaker Output Power: 5w RMS x 2
LED status light: LED indicator
Output Port: Audio 35mm
Signal to Noise Ratio: 58 db
Product Weight: 475 g
Product Dim (L/W/H): 71 x 98 x 200 mm
Shipping Weight: 540 g
Package Dim (L/W/H): 205 x 182 x 82 mm