HW-K850 Sound Bar

11 SPEAKERS WITH 2 UPWARD FIRING DRIVERS

Get cinema style sound without leaving home. 11 built-in speakers, including 2 upward-firing speakers and rear wireless speakers, deliver crystal clear sound that feels like it comes from all around, including above, like in the theater.

DOLBY ATMOS ®

Dolby Atmos transports you into the story with moving audio that flows all around you with breathtaking realism. Rather than being constrained to channels, sounds exist as individual entities that are precisely placed and moved in three- dimensional space – including from above – putting you in the center of the action.

SURROUND SOUND EXPANSION PLUS

Hear your favorite movies in a whole new way. Proprietary Surround Sound Expansion Plus upconverts audio content to up to 3.1.2 channels, adding overhead sound dimension to virtually anything you watch.

4K PASS-THROUGH

With 4K Pass-Through, a simple HDMI ® connection delivers the best in audio and picture quality. Connect any 4K video source like a UHD Blu-ray player, through the Samsung HW-K950 to your TV for rich sound and 4K picture quality.

WIRELESS SPEAKER CONNECTIONS

Don’t let messy wires get between you and your entertainment. The soundbar and subwoofer connect to each other wirelessly for seamless, rich, and dynamic sound.

2 HDMI + HDMI ARC

Enjoy your favorite movies, shows, and sports with higher quality audio. The HDMI ® connection transmits digital video and audio over a single cable, delivering a superior entertainment experience.

WIRELESS MUSIC STREAMING

Pair the HW-K850 via wifi with Samsung Radiant 360 wireless speakers and control with Samsung’s Multiroom App for a more powerful whole-home audio solution. Built in Bluetooth connectivity allows you to stream music wirelessly from Bluetooth compatible devices.

WIDE RANGE TWEETER

Finding the sweet spot just got a whole lot easier. With a wide-range tweeter engineered by Samsung’s audio lab in California, you’ll get consistently great sound no matter where you sit. So even if you don’t score the best seat in the house, you won’t miss a single decibel.

CALIFORNIA AUDIO LAB

The HW-K850 was tuned at Samsung’s state of the art audio lab in Valencia, California. Home to a team of world class audio engineers with 300 years of combined experience, the facility features one of the world’s most advanced audio testing labs. From this cutting edge facility in the heart of the entertainment industry, Samsung develops and tunes audio products with perfectly balanced, room filling sound.

Manufacturer Part Number
HW-K850/ZA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DIMENSIONS (INCHES W x H x D):

  • SOUNDBAR: 47.65 x 32.2 x 5.17
  • SUBWOOFER: 8.03 x 15.7 x 16.31
  • SHIPPING: 50.16 x 23.23 x 10.23
WEIGHT (LBS):
  • SOUNDBAR: 14.77
  • SUBWOOFER: 21.16
  • SHIPPING: 56
AUDIO:
  • DOLBY ATMOS ® AND DTS DIGITAL SURROUND: YES
AV DECODING:
  • AAC: YES
  • MP3: YES
  • WAV: YES
  • WMA: YES
  • OGG: YES
  • FLAC: YES
  • ALAC: YES
ACCESSORIES INCLUDED IN BOX:
  • REMOTE CONTROLLER: YES
  • HDMI CABLE: YES
  • WALL MOUNT BRACKET: YES
  • BATTERY: YES