Android Whiteboard Module

Android-based interactive whiteboard adapter

Add an interactive whiteboard to your touchscreen display, such as a JTouch, and also run any of your Android apps on the display with this powerful module.

Tailor your JTouch to your organization’s needs with access to seemingly endless applications available in the Google Play store.

Manufacturer Part Number
INA-AWB
EAN/UPC
0797212985583,797212985583
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Accessories Included: HDMI cable, Remote control, Power supply, Documentation
Connectivity: HDMI 1.4b (connect with display), USB-A x 2, optical SPDIF, 3.5mm AV port (connect with display), RJ45 (connect with router)
Operating System: Android 4.4
Processor: CPU: Quad-Core Cortex A9r4, GPU: Octo-Core Mali 450
Warranty: 90 days
Wireless: 802.11n, Bluetooth 4.0
Product Dimensions HxWxD: 1x5x5in.
(25.4x127x127mm. )
Product Weight: 0.5lb. (0.23kg.)