JTouch 70-Inch 4K Whiteboard With Capacitive Touch

70-inch 4K JTouch Whiteboard with Capacitive Touch

The professional, engaging capacitive touch interactive whiteboard and 4K display that makes sharing and capturing ideas easy.

  • Draw, write and capture the notes on a multi-screen canvas
  • Utilize a complete collection of digital pens, highlighters, shapes and colours
  • Paste backgrounds and images onto a whiteboard or wallpaper the entire canvas
  • Capacitive touch is fast, accurate and only requires a gentle touch
  • Multiple people can write or draw at the same time
  • Works with a finger, stylus or medical-grade gloves
  • No calibration required
  • 2-year warranty

Manufacturer Part Number
INF7002WB
EAN/UPC
0797212983718,797212983718
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: Direct LED backlight
Resolution: 4K(3840 x 2160)
Diagonal Size: 70"
Touchscreen: Projected capacitive 10-point touch system with support for Windows gestures (Mac gestures require download from infocus.com).
Picture in Picture: Not Available
Refresh Rate: 120 Hz
Speakers: Integrated: Stereo 20W (2 x 10W)
Connections: HDMI x 3, DisplayPort, VGA, component, USB x 4 (hub), USB x 2, 3.5mm stereo audio in and out, RCA stereo audio in and out, RS232, USB-B (for touch screen control), LAN/RJ45
Processor: N/A
Memory: N/A
Operating System: N/A
Product Weight: 108lbs. (49.1kg)
Product Dimensions HxWxD: 38 x 64.3 x 4.2in. 
(965 x 1633 x 107mm)
Shipping Weight: 136.7lbs. (62.1kg)
Shipping Dimensions HxWxD: 46.5 x 73 x 10.2in. 
(1181 x 1854 x 259mm)
Product Warranty: 2 Years