Mondopad 65-Inch

65-inch Video Conferencing and Collaboration Solution

Display, annotate and whiteboard on a 65-inch capacitive touchscreen with meeting participants in the room and around the world.

Everything you need to visually present, capture and share ideas is at your fingertips – all beautifully integrated into a single device.

  • Multi-touch high definition 65-inch display with capacitive touch technology
  • Flexible and expandable with built-in Windows PC
  • Digital interactive whiteboard and document annotation
  • Business-class HD video conferencing
  • Share, view and control from your computer, tablet or smartphone
  • Full version of Microsoft Office included
65-inch Mondopad

The 65-inch Mondopad elegantly blends video calling, whiteboarding and more into one giant capacitive touch PC for efficient face-to-face collaboration with people in any location.

  • Generate, share and capture ideas
  • Bring teams together instantly from anywhere in the world
  • Get more done in less time with less cost and no travel
  • Captivate and collaborate with attendees in and out of the room
  • Manage like any other Windows PC
  • Get one free year of InFocus 121 Video Calling service and free software upgrades

Manufacturer Part Number
INF6521
EAN/UPC
0797212983725,797212983725
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: LED edge-lit LCD
Resolution: 1080p(1920x1080)
Diagonal Size: 65"
Touchscreen: Edge-to-edge 10-point capacitive touch. Glass protection overlay for LCD surface.
Picture in Picture: Not Available
Refresh Rate: 120 Hz
Speakers: Integrated stereo 10W x 2; External stereo 25W x 2
Connections: HDMI x 5 (4 inputs, 1 output), USB-A x 7 (4 on side, 1 on top (used by camera), 2 on PC), USB-B x 1 for touch control, Ethernet (RJ45 x 2), RS232 input, Component, VGA, 2 x 3.5mm stereo in (1 microphone pass through, 1 for audio), 3.5mm stereo audio out, RCA stereo audio in, RCA stereo audio out (for sound bars)
Processor: Intel® Core i7-4770T, Q87 chipset with Intel vPro™ technology; Intel HD Graphics 4600
Memory: 8 GB RAM
Operating System: Windows 7 Pro 64bit
Product Weight: 123.5lbs. (56.1kg)
Product Dimensions HxWxD: 35.3 x 59.8 x 3.2in.
(897 x 1519 x 81mm)
Shipping Weight: 154.5lbs. (70.2kg)
Shipping Dimensions HxWxD: 44.4 x 69 x 10.6in.
(1128 x 1753 x 269mm)
Product Warranty: 1 Year