BigTouch INF6511 Digital Signage Display

65-inch Touchscreen PC

BigTouch combines the fun of a tablet with the productivity of a PC in an ultra-responsive 65-inch touch experience for your shared work space.

Manufacturer Part Number
INF6511
EAN/UPC
0797212983732,797212983732
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: LED edge-lit LCD
Resolution: 1080p(1920x1080)
Diagonal Size: 65"
Touchscreen: Edge-to-edge capacitive glass 10-point touch system with support for Windows 10 gestures
Picture in Picture: Not Available
Refresh Rate: 120 Hz
Speakers: Integrated: Stereo 20W (2 x 10W); Compatible with optional sound bars
Connections: HDMI x 5 (4 inputs, 1 output), USB-A x 7 (4 on side, 1 on top, 2 on PC), USB-B x 1 for touch control, Ethernet (RJ45 x 2), RS232 input, Component, VGA, 2 x 3.5mm stereo in (1 microphone pass through, 1 for audio), 3.5mm stereo audio out, RCA stereo audio in, RCA stereo audio out
Processor: Intel® Core i7-4770T, Q87 chipset with Intel vPro™ technology; Intel HD Graphics 4600
Memory: 8 GB RAM
Operating System: Windows 10 Pro
Product Weight: 123.5lbs. (56.1kg)
Product Dimensions HxWxD: 32.3 x 59.9 x 3.3in.
(820 x 1521 x 84mm)
Shipping Weight: 154.5lbs. (70.2kg)
Shipping Dimensions HxWxD: 44.4 x 69 x 10.6in.
(1128 x 1753 x 269mm)
Product Warranty: 1 Year